Terra Universal, Inc. General Purpose Hot Plate 4000-70

Description
Built-in controls Stainless steel case is strong, noncontaminating, and resists corrosion Standard models feature aluminum top plate to maintain uniform temperaure and low temperature control (38°C) Top plates offer 39 square inches (0.03 m2)of heating surface 750 watts of heating power handle large loads Free Shipping!
Description
Built-in controls Stainless steel case is strong, noncontaminating, and resists corrosion Standard models feature aluminum top plate to maintain uniform temperaure and low temperature control (38°C) Top plates offer 39 square inches (0.03 m2)of heating surface 750 watts of heating power handle large loads Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
General Purpose Hot Plate - 4000-70 - Terra Universal, Inc.
Fullerton, CA, USA
General Purpose Hot Plate
4000-70
General Purpose Hot Plate 4000-70
Built-in controls Stainless steel case is strong, noncontaminating, and resists corrosion Standard models feature aluminum top plate to maintain uniform temperaure and low temperature control (38°C) Top plates offer 39 square inches (0.03 m2)of heating surface 750 watts of heating power handle large loads Free Shipping!
  • Built-in controls
  • Stainless steel case is strong, noncontaminating, and resists corrosion
  • Standard models feature aluminum top plate to maintain uniform temperaure and low temperature control (38°C)
  • Top plates offer 39 square inches (0.03 m2)of heating surface
  • 750 watts of heating power handle large loads

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Hot Plates
Product Number 4000-70
Product Name General Purpose Hot Plate
Heater Type Aluminum
Burners Single
Temperature Range 100 to 700 F (37.78 to 371 C)
Electrical Specifications 120 VAC - 50/60 Hz
Temperature Control Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

 - 4901036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Aluminum
Temperature Range 617 F (325 C)
Electrical Specifications Mains
View Details
Magnetic Heater Stirrer - MagHeat - Hamilton Company
Specs
Heater Type Aluminum
Burners Single
Temperature Range 212 to 536 F (100 to 280 C)
View Details
General Purpose Hot Plate - 4000-72 - Terra Universal, Inc.
Specs
Heater Type Aluminum
Burners Single
Temperature Range 100 to 700 F (37.78 to 371 C)
View Details