Terra Universal, Inc. Six Cubic Foot Refrigerator 2860-18

Description
Visual and audible alarms User-friendly digital display for easy temperature and alarm adjustments Maintenance friendly diagnostic codes Keypad lock-out prevents unintentional changes to settings. The Marvel Scientific 6.1 cubic foot (0.17 m³) under counter lab refrigerator that features the exclusive MicroSentry Scientific refrigeration monitor. The monitor allows easy and accurate temperature adjustments. The self-monitoring program notifies when it is time for periodic maintenance and the auto cycle defrost provides for a carefree cleanup. Available with solid or glass doors in both 115V and 230V. Free Shipping!
Description
Visual and audible alarms User-friendly digital display for easy temperature and alarm adjustments Maintenance friendly diagnostic codes Keypad lock-out prevents unintentional changes to settings. The Marvel Scientific 6.1 cubic foot (0.17 m³) under counter lab refrigerator that features the exclusive MicroSentry Scientific refrigeration monitor. The monitor allows easy and accurate temperature adjustments. The self-monitoring program notifies when it is time for periodic maintenance and the auto cycle defrost provides for a carefree cleanup. Available with solid or glass doors in both 115V and 230V. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Six Cubic Foot Refrigerator - 2860-18 - Terra Universal, Inc.
Fullerton, CA, USA
Six Cubic Foot Refrigerator
2860-18
Six Cubic Foot Refrigerator 2860-18
Visual and audible alarms User-friendly digital display for easy temperature and alarm adjustments Maintenance friendly diagnostic codes Keypad lock-out prevents unintentional changes to settings. The Marvel Scientific 6.1 cubic foot (0.17 m³) under counter lab refrigerator that features the exclusive MicroSentry Scientific refrigeration monitor. The monitor allows easy and accurate temperature adjustments. The self-monitoring program notifies when it is time for periodic maintenance and the auto cycle defrost provides for a carefree cleanup. Available with solid or glass doors in both 115V and 230V. Free Shipping!
  • Visual and audible alarms
  • User-friendly digital display for easy temperature and alarm adjustments
  • Maintenance friendly diagnostic codes
  • Keypad lock-out prevents unintentional changes to settings.

The Marvel Scientific 6.1 cubic foot (0.17 m³) under counter lab refrigerator that features the exclusive MicroSentry Scientific refrigeration monitor. The monitor allows easy and accurate temperature adjustments. The self-monitoring program notifies when it is time for periodic maintenance and the auto cycle defrost provides for a carefree cleanup. Available with solid or glass doors in both 115V and 230V.

Free Shipping!

Buy Now

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Refrigerators
Product Number 2860-18
Product Name Six Cubic Foot Refrigerator
Unit Style Upright
Features Shelves
Chamber Capacity 6 cubic feet (170 liters)
Height 24 inch (610 mm)
Length 23.88 inch (606 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop 48-Tube Cooler - 70001 - diaago
Specs
Height 3.74 inch (95 mm)
Length 7.87 inch (200 mm)
Width 8.46 inch (215 mm)
View Details
Solid Door Refrigerator - S2R - Continental Scientific
Continental Scientific
Specs
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
View Details
Specs
Unit Style Upright
Features Automatic Defrost; Explosion Proof; Shelves
Chamber Capacity 6.1 cubic feet (173 liters)
View Details
Medical Grade Biopharmaceutical Refrigerator -  - inTEST Thermal Solutions
Specs
Unit Style Upright
Chamber Capacity 2 to 14 cubic feet (56.63 to 396 liters)
Number of Doors 1 #
View Details