inTEST Thermal Solutions High-performance Pharmacy Refrigerators VR-SERIES

Description
VR-SERIES high-performance pharmacy refrigerators are designed with features that support sample protection for the storage of pharmaceuticals, vaccines, chemotherapy and other medical and pharmacy-grade storage requiring 2° to 8°C, according to CDC recommendations. Dual-glass door design prevents condensation in environments less than 80% humidity and its fan for cooling works while door is closed, auto-stops when door is opened. It is possible to remove the drawers for loading vaccines without compromising the temperature inside. Dual redundant temperature sensors connected to board and recording data on USB storage
Description
VR-SERIES high-performance pharmacy refrigerators are designed with features that support sample protection for the storage of pharmaceuticals, vaccines, chemotherapy and other medical and pharmacy-grade storage requiring 2° to 8°C, according to CDC recommendations. Dual-glass door design prevents condensation in environments less than 80% humidity and its fan for cooling works while door is closed, auto-stops when door is opened. It is possible to remove the drawers for loading vaccines without compromising the temperature inside. Dual redundant temperature sensors connected to board and recording data on USB storage

Suppliers

Company
Product
Description
Supplier Links
High-performance Pharmacy Refrigerators - VR-SERIES - inTEST Thermal Solutions
Mansfield, MA, United States
High-performance Pharmacy Refrigerators
VR-SERIES
High-performance Pharmacy Refrigerators VR-SERIES
VR-SERIES high-performance pharmacy refrigerators are designed with features that support sample protection for the storage of pharmaceuticals, vaccines, chemotherapy and other medical and pharmacy-grade storage requiring 2° to 8°C, according to CDC recommendations. Dual-glass door design prevents condensation in environments less than 80% humidity and its fan for cooling works while door is closed, auto-stops when door is opened. It is possible to remove the drawers for loading vaccines without compromising the temperature inside. Dual redundant temperature sensors connected to board and recording data on USB storage

VR-SERIES high-performance pharmacy refrigerators are designed with features that support sample protection for the storage of pharmaceuticals, vaccines, chemotherapy and other medical and pharmacy-grade storage requiring 2° to 8°C, according to CDC recommendations. Dual-glass door design prevents condensation in environments less than 80% humidity and its fan for cooling works while door is closed, auto-stops when door is opened. It is possible to remove the drawers for loading vaccines without compromising the temperature inside. Dual redundant temperature sensors connected to board and recording data on USB storage

Supplier's Site

Technical Specifications

  inTEST Thermal Solutions
Product Category Laboratory Refrigerators
Product Number VR-SERIES
Product Name High-performance Pharmacy Refrigerators
Unit Style Upright
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop 48-Tube Cooler - 70001 - diaago
Specs
Height 3.74 inch (95 mm)
Length 7.87 inch (200 mm)
Width 8.46 inch (215 mm)
View Details
Pass-Thru Extra-Wide Refrigerator - S1RX-GD-PT - Continental Scientific
Specs
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
View Details
Space Saver Refrigerator - 2860-01 - Terra Universal, Inc.
Specs
Unit Style Upright
Features Automatic Defrost; Shelves
Chamber Capacity 3 cubic feet (84.95 liters)
View Details
Medical Grade Biopharmaceutical Refrigerator -  - inTEST Thermal Solutions
Specs
Unit Style Upright
Chamber Capacity 2 to 14 cubic feet (56.63 to 396 liters)
Number of Doors 1 #
View Details