Terra Universal, Inc. Space Saver Refrigerator 2860-01

Description
Space-saving 15” (381 mm) width Three fully adjustable shelves Fan-cooled interior with uniform temperature front to back and bottom to top Adjustable microprocessor-based thermostat Auto cycle defrost Jacketed commercial power cord with hospital grade plug The Marvel Scientific 3CAR, available with solid or glass doors, is a 3.0 cubic foot (0.08 m³), 15” (381 mm) wide refrigerator that fits easily under lab benches and casework. Forced air ventilation eliminates the need for clearance space in built-in applications. Available in both 115V and 230V. Free Shipping!
Description
Space-saving 15” (381 mm) width Three fully adjustable shelves Fan-cooled interior with uniform temperature front to back and bottom to top Adjustable microprocessor-based thermostat Auto cycle defrost Jacketed commercial power cord with hospital grade plug The Marvel Scientific 3CAR, available with solid or glass doors, is a 3.0 cubic foot (0.08 m³), 15” (381 mm) wide refrigerator that fits easily under lab benches and casework. Forced air ventilation eliminates the need for clearance space in built-in applications. Available in both 115V and 230V. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Space Saver Refrigerator - 2860-01 - Terra Universal, Inc.
Fullerton, CA, USA
Space Saver Refrigerator
2860-01
Space Saver Refrigerator 2860-01
Space-saving 15” (381 mm) width Three fully adjustable shelves Fan-cooled interior with uniform temperature front to back and bottom to top Adjustable microprocessor-based thermostat Auto cycle defrost Jacketed commercial power cord with hospital grade plug The Marvel Scientific 3CAR, available with solid or glass doors, is a 3.0 cubic foot (0.08 m³), 15” (381 mm) wide refrigerator that fits easily under lab benches and casework. Forced air ventilation eliminates the need for clearance space in built-in applications. Available in both 115V and 230V. Free Shipping!
  • Space-saving 15” (381 mm) width
  • Three fully adjustable shelves
  • Fan-cooled interior with uniform temperature front to back and bottom to top
  • Adjustable microprocessor-based thermostat
  • Auto cycle defrost
  • Jacketed commercial power cord with hospital grade plug

The Marvel Scientific 3CAR, available with solid or glass doors, is a 3.0 cubic foot (0.08 m³), 15” (381 mm) wide refrigerator that fits easily under lab benches and casework. Forced air ventilation eliminates the need for clearance space in built-in applications. Available in both 115V and 230V.

Free Shipping!

Buy Now

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Refrigerators
Product Number 2860-01
Product Name Space Saver Refrigerator
Unit Style Upright
Features Automatic Defrost; Shelves
Chamber Capacity 3 cubic feet (84.95 liters)
Height 23.62 inch (600 mm)
Length 14.88 inch (378 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryo 48 Tube Cooler - 70002 - diaago
Specs
Height 3.74 inch (95 mm)
Length 7.87 inch (200 mm)
Width 8.46 inch (215 mm)
View Details
Two-Door Lab Freezer - 1720-49A - Terra Universal, Inc.
Specs
Configuration Freezer and Refrigerator Combo
Unit Style Upright
Features Automatic Defrost; Shelves
View Details
Extra-Wide Refrigerator - S1RX-GD - Continental Scientific
Specs
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
View Details
Medical Grade Biopharmaceutical Refrigerator -  - inTEST Thermal Solutions
Specs
Unit Style Upright
Chamber Capacity 2 to 14 cubic feet (56.63 to 396 liters)
Number of Doors 1 #
View Details