Terra Universal, Inc. 4.5 Cubic Foot Refrigerator 2860-10

Description
Flat door liner One wire shelf Adjustable microprocessor-based thermostat Leveling legs Door handle Manual defrost The 4CAF, 4FAF and 4EAF are 4.5-cubic-foot (0.13 m³) freezers that fit easily under lab benches and casework. The 4CAF features forced air ventilation, eliminating the need for clearance space in built-in applications. The 4FAF Flammable Material Storage Freezer and 4EAF Explosion-Proof Freezer require additional clearance.* A manual defrost system protects freezer contents from auto defrost thaws and dehydration. All models available in both 115V and 230V versions. Free Shipping! Free Shipping!
Description
Flat door liner One wire shelf Adjustable microprocessor-based thermostat Leveling legs Door handle Manual defrost The 4CAF, 4FAF and 4EAF are 4.5-cubic-foot (0.13 m³) freezers that fit easily under lab benches and casework. The 4CAF features forced air ventilation, eliminating the need for clearance space in built-in applications. The 4FAF Flammable Material Storage Freezer and 4EAF Explosion-Proof Freezer require additional clearance.* A manual defrost system protects freezer contents from auto defrost thaws and dehydration. All models available in both 115V and 230V versions. Free Shipping! Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
4.5 Cubic Foot Refrigerator - 2860-10 - Terra Universal, Inc.
Fullerton, CA, USA
4.5 Cubic Foot Refrigerator
2860-10
4.5 Cubic Foot Refrigerator 2860-10
Flat door liner One wire shelf Adjustable microprocessor-based thermostat Leveling legs Door handle Manual defrost The 4CAF, 4FAF and 4EAF are 4.5-cubic-foot (0.13 m³) freezers that fit easily under lab benches and casework. The 4CAF features forced air ventilation, eliminating the need for clearance space in built-in applications. The 4FAF Flammable Material Storage Freezer and 4EAF Explosion-Proof Freezer require additional clearance.* A manual defrost system protects freezer contents from auto defrost thaws and dehydration. All models available in both 115V and 230V versions. Free Shipping! Free Shipping!
  • Flat door liner
  • One wire shelf
  • Adjustable microprocessor-based thermostat
  • Leveling legs
  • Door handle
  • Manual defrost

The 4CAF, 4FAF and 4EAF are 4.5-cubic-foot (0.13 m³) freezers that fit easily under lab benches and casework. The 4CAF features forced air ventilation, eliminating the need for clearance space in built-in applications. The 4FAF Flammable Material Storage Freezer and 4EAF Explosion-Proof Freezer require additional clearance.* A manual defrost system protects freezer contents from auto defrost thaws and dehydration. All models available in both 115V and 230V versions.

Free Shipping!

Free Shipping!

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Freezers
Product Number 2860-10
Product Name 4.5 Cubic Foot Refrigerator
Unit Style Upright
Features Explosion Proof; Shelves
Chamber Capacity 4.5 cubic feet (127 liters)
Height 24 inch (610 mm)
Length 23.88 inch (606 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Unit Style Upright
Height 21 inch (533 mm)
Length 16.75 inch (425 mm)
View Details
Solid Door Freezer - S1F-SA - Continental Scientific
Continental Scientific
Specs
Unit Style Upright
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
View Details
Specs
Unit Style Upright
Features Shelves
Chamber Capacity 6.1 cubic feet (173 liters)
View Details