REED-Direct Light Meter YK-10LX

Description
Data hold function Zero adjustment screw Over range and low battery indication Battery included SPECIFICATIONS: Range: 0 to 20,000 lux Resolution: 1, 10 lux Accuracy: ±0.5% of reading Sampling Rate: 2 times/second Power Supply: Single 9V battery Dimensions: 7.9 x 2.7 x 1.2" (200 x 68 x 30mm) Weight: 9.9 oz (280g)
Description
Data hold function Zero adjustment screw Over range and low battery indication Battery included SPECIFICATIONS: Range: 0 to 20,000 lux Resolution: 1, 10 lux Accuracy: ±0.5% of reading Sampling Rate: 2 times/second Power Supply: Single 9V battery Dimensions: 7.9 x 2.7 x 1.2" (200 x 68 x 30mm) Weight: 9.9 oz (280g)

Suppliers

Company
Product
Description
Supplier Links
Light Meter - YK-10LX - REED-Direct
Niagara Falls, NY, USA
Light Meter
YK-10LX
Light Meter YK-10LX
Data hold function Zero adjustment screw Over range and low battery indication Battery included SPECIFICATIONS: Range: 0 to 20,000 lux Resolution: 1, 10 lux Accuracy: ±0.5% of reading Sampling Rate: 2 times/second Power Supply: Single 9V battery Dimensions: 7.9 x 2.7 x 1.2" (200 x 68 x 30mm) Weight: 9.9 oz (280g)
  • Data hold function
  • Zero adjustment screw
  • Over range and low battery indication
  • Battery included
    SPECIFICATIONS:
    Range: 0 to 20,000 lux
    Resolution: 1, 10 lux
    Accuracy: ±0.5% of reading
    Sampling Rate: 2 times/second
    Power Supply: Single 9V battery
    Dimensions: 7.9 x 2.7 x 1.2" (200 x 68 x 30mm)
    Weight: 9.9 oz (280g)
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Lux Meters (Light Meters)
Product Number YK-10LX
Product Name Light Meter
Meter Type Lux
Illuminance Range 0.0 to 20000 Lux (0.0 to 1858 FC)
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Meter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux
Illuminance Range 0.0 to 150000 Lux (0.0 to 13935 FC)
Accuracy 2 %
View Details
LED Station -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Display Type Alphanumeric
View Details
Light Meter - LX-1102 - REED-Direct
Specs
Meter Type Lux / Foot Candles
Illuminance Range 0.0 to 400000 Lux (0.0 to 37161 FC)
Accuracy 3 %
View Details