PCE Instruments / PCE Americas Inc. LED Light Meter PCE-CRM 40

Description
Measurement range up to 150,000 lx / Measures correlated color temperature (CCT) / Standard chromaticity diagrams according to CIE 1931 and CIE 1976 / Indicates wavelength / Presents tristimulus and RGB values / Includes USB interface, cable and PC software With the LED light meter or spectrophotometer PCE-CRM 40, important photometric factors in the field of light measurement can be determined. These include the tristimulus values of XYZ, the u´ and v´ color location coordinates according to CIE 1976, and the xy color location coordinates according to CIE 1931. Moreover, further color statistics are measured as absolute values and differences. The user can determine the dominant wavelength within the sensitivity range of the LED spectrophotometer, which is 360 … 780 nm, as well as the color density (Pe) and the correlated color temperature (CCT) in Kelvin. Also, the LED spectrophotometer can measure the illuminance in lux (lx) or foot-candle (fcd) as well as the light flux in lumens (lm) and show the color location in the RGB color space. Due to the ergonomic single-handed operation, the large display, memory, data interface and software, measurements with the LED spectrophotometer can be carried out quickly and the results are reproducible. The test results can be recorded by means of the software. Its specifications make the LED spectrophotometer perfectly suitable to classify and optimize lighting installations and conditions in various fields of application.
Request a Quote Datasheet
Description
Measurement range up to 150,000 lx / Measures correlated color temperature (CCT) / Standard chromaticity diagrams according to CIE 1931 and CIE 1976 / Indicates wavelength / Presents tristimulus and RGB values / Includes USB interface, cable and PC software With the LED light meter or spectrophotometer PCE-CRM 40, important photometric factors in the field of light measurement can be determined. These include the tristimulus values of XYZ, the u´ and v´ color location coordinates according to CIE 1976, and the xy color location coordinates according to CIE 1931. Moreover, further color statistics are measured as absolute values and differences. The user can determine the dominant wavelength within the sensitivity range of the LED spectrophotometer, which is 360 … 780 nm, as well as the color density (Pe) and the correlated color temperature (CCT) in Kelvin. Also, the LED spectrophotometer can measure the illuminance in lux (lx) or foot-candle (fcd) as well as the light flux in lumens (lm) and show the color location in the RGB color space. Due to the ergonomic single-handed operation, the large display, memory, data interface and software, measurements with the LED spectrophotometer can be carried out quickly and the results are reproducible. The test results can be recorded by means of the software. Its specifications make the LED spectrophotometer perfectly suitable to classify and optimize lighting installations and conditions in various fields of application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Meter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
LED Light Meter
PCE-CRM 40
LED Light Meter PCE-CRM 40
Measurement range up to 150,000 lx / Measures correlated color temperature (CCT) / Standard chromaticity diagrams according to CIE 1931 and CIE 1976 / Indicates wavelength / Presents tristimulus and RGB values / Includes USB interface, cable and PC software With the LED light meter or spectrophotometer PCE-CRM 40, important photometric factors in the field of light measurement can be determined. These include the tristimulus values of XYZ, the u´ and v´ color location coordinates according to CIE 1976, and the xy color location coordinates according to CIE 1931. Moreover, further color statistics are measured as absolute values and differences. The user can determine the dominant wavelength within the sensitivity range of the LED spectrophotometer, which is 360 … 780 nm, as well as the color density (Pe) and the correlated color temperature (CCT) in Kelvin. Also, the LED spectrophotometer can measure the illuminance in lux (lx) or foot-candle (fcd) as well as the light flux in lumens (lm) and show the color location in the RGB color space. Due to the ergonomic single-handed operation, the large display, memory, data interface and software, measurements with the LED spectrophotometer can be carried out quickly and the results are reproducible. The test results can be recorded by means of the software. Its specifications make the LED spectrophotometer perfectly suitable to classify and optimize lighting installations and conditions in various fields of application.

Measurement range up to 150,000 lx / Measures correlated color temperature (CCT) / Standard chromaticity diagrams according to CIE 1931 and CIE 1976 / Indicates wavelength / Presents tristimulus and RGB values / Includes USB interface, cable and PC software

With the LED light meter or spectrophotometer PCE-CRM 40, important photometric factors in the field of light measurement can be determined. These include the tristimulus values of XYZ, the u´ and v´ color location coordinates according to CIE 1976, and the xy color location coordinates according to CIE 1931. Moreover, further color statistics are measured as absolute values and differences. The user can determine the dominant wavelength within the sensitivity range of the LED spectrophotometer, which is 360 … 780 nm, as well as the color density (Pe) and the correlated color temperature (CCT) in Kelvin.

Also, the LED spectrophotometer can measure the illuminance in lux (lx) or foot-candle (fcd) as well as the light flux in lumens (lm) and show the color location in the RGB color space. Due to the ergonomic single-handed operation, the large display, memory, data interface and software, measurements with the LED spectrophotometer can be carried out quickly and the results are reproducible. The test results can be recorded by means of the software. Its specifications make the LED spectrophotometer perfectly suitable to classify and optimize lighting installations and conditions in various fields of application.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Lux Meters (Light Meters)
Product Number PCE-CRM 40
Product Name LED Light Meter
Meter Type Lux
Illuminance Range 0.0 to 150000 Lux (0.0 to 13935 FC)
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Illuminometer - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux
Operating Temperature Range 0.0 to 50 C (32 to 122 F)
Display Type Alphanumeric
View Details
Lux Meter - PCE-170 A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux; Lux / Foot Candles
Illuminance Range 0.0 to 40000 Lux (0.0 to 3716 FC)
Accuracy 3 %
View Details
Lux Meter - PCE-172 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux; Lux / Foot Candles
Illuminance Range 0.0 to 4000 Lux (0.0 to 372 FC)
Accuracy 5 %
View Details