Vaisala Background Luminance Senso LM21

Description
Fully featured instrument designed for Runway Visual Range (RVR) Intelligent, stand-alone Background Luminance Sensor (An Ambient Light Sensor) for Runway Visual Range (RVR) and ICAO airport visibility systems. Easy to integrate with Vaisala LT31 and FS11 sensors. Features  • Intelligent, stand-alone sensor  • Verified accuracy and photopic response  • Extensive self-diagnostics  • Window contamination measurement and compensation  • Optical path blockage detection  • High power heaters to prevent snow accumulation  • Calibration traceable to measurement standards  • Field calibration device available  • Easy to calibrate Key Benefits • Easy to calibrate   • The calibration of LM21 is traceable to international measurement standards for luminous intensity. Calibration starts automatically when Vaisala Field calibrator LMA21 is connected to LM21.  • Resembles Human Eye   • LM21 is a precision photometer with a verified photopic spectral response. It measures the total amount of light coming in from an angle of 6 degrees, and converts the measured data to cd/m2.  • Comprehensive Self-Diagnostics   • LM21 is an intelligent, standalone sensor. To ensure reliable and uninterrupted operation, it has extensive self-monitoring functions with high power heating features.
Datasheet
Description
Fully featured instrument designed for Runway Visual Range (RVR) Intelligent, stand-alone Background Luminance Sensor (An Ambient Light Sensor) for Runway Visual Range (RVR) and ICAO airport visibility systems. Easy to integrate with Vaisala LT31 and FS11 sensors. Features  • Intelligent, stand-alone sensor  • Verified accuracy and photopic response  • Extensive self-diagnostics  • Window contamination measurement and compensation  • Optical path blockage detection  • High power heaters to prevent snow accumulation  • Calibration traceable to measurement standards  • Field calibration device available  • Easy to calibrate Key Benefits • Easy to calibrate   • The calibration of LM21 is traceable to international measurement standards for luminous intensity. Calibration starts automatically when Vaisala Field calibrator LMA21 is connected to LM21.  • Resembles Human Eye   • LM21 is a precision photometer with a verified photopic spectral response. It measures the total amount of light coming in from an angle of 6 degrees, and converts the measured data to cd/m2.  • Comprehensive Self-Diagnostics   • LM21 is an intelligent, standalone sensor. To ensure reliable and uninterrupted operation, it has extensive self-monitoring functions with high power heating features.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Background Luminance Senso - LM21 - Vaisala
Burlington, MA, United States
Background Luminance Senso
LM21
Background Luminance Senso LM21
Fully featured instrument designed for Runway Visual Range (RVR) Intelligent, stand-alone Background Luminance Sensor (An Ambient Light Sensor) for Runway Visual Range (RVR) and ICAO airport visibility systems. Easy to integrate with Vaisala LT31 and FS11 sensors. Features  • Intelligent, stand-alone sensor  • Verified accuracy and photopic response  • Extensive self-diagnostics  • Window contamination measurement and compensation  • Optical path blockage detection  • High power heaters to prevent snow accumulation  • Calibration traceable to measurement standards  • Field calibration device available  • Easy to calibrate Key Benefits • Easy to calibrate   • The calibration of LM21 is traceable to international measurement standards for luminous intensity. Calibration starts automatically when Vaisala Field calibrator LMA21 is connected to LM21.  • Resembles Human Eye   • LM21 is a precision photometer with a verified photopic spectral response. It measures the total amount of light coming in from an angle of 6 degrees, and converts the measured data to cd/m2.  • Comprehensive Self-Diagnostics   • LM21 is an intelligent, standalone sensor. To ensure reliable and uninterrupted operation, it has extensive self-monitoring functions with high power heating features.

Fully featured instrument designed for Runway Visual Range (RVR)

Intelligent, stand-alone Background Luminance Sensor (An Ambient Light Sensor) for Runway Visual Range (RVR) and ICAO airport visibility systems. Easy to integrate with Vaisala LT31 and FS11 sensors.

Features  • Intelligent, stand-alone sensor  • Verified accuracy and photopic response  • Extensive self-diagnostics  • Window contamination measurement and compensation  • Optical path blockage detection  • High power heaters to prevent snow accumulation  • Calibration traceable to measurement standards  • Field calibration device available  • Easy to calibrate

Key Benefits

 • Easy to calibrate   • The calibration of LM21 is traceable to international measurement standards for luminous intensity. Calibration starts automatically when Vaisala Field calibrator LMA21 is connected to LM21.
 • Resembles Human Eye   • LM21 is a precision photometer with a verified photopic spectral response. It measures the total amount of light coming in from an angle of 6 degrees, and converts the measured data to cd/m2.
 • Comprehensive Self-Diagnostics   • LM21 is an intelligent, standalone sensor. To ensure reliable and uninterrupted operation, it has extensive self-monitoring functions with high power heating features.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Lux Meters (Light Meters)
Product Number LM21
Product Name Background Luminance Senso
Meter Type Lux / Foot Candles
Unlock Full Specs
to access all available technical data

Similar Products

Illuminance Meter - T-10MA - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux / Foot Candles
Illuminance Range 0.0100 to 299900 Lux (9.29E-4 to 27862 FC)
Operating Temperature Range -10 to 40 C (14 to 104 F)
View Details
LED Light Meter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux
Illuminance Range 0.0 to 150000 Lux (0.0 to 13935 FC)
Accuracy 2 %
View Details
Solar Radiation Sensor - ML - 020S LUX - RainWise, Inc.
Specs
Meter Type Lux
Sensor Diameter 0.8661 inch (22 mm)
Illuminance Range 0.0 to 150000 Lux (0.0 to 13935 FC)
View Details