Tempco Electric Heater Corporation Temperature Controller Model TEC-9300

Description
Design Features 1/16 DIN size – 48 mm × 48 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth – only 3" (75 mm) required Universal programmable sensor input Heater Break Alarm using 0-50 Amp current transformer Output 2 can be programmed as output or alarm NEMA 4X / IP65 gasketed front panel Alarm 1 – programmable NO or NC relay Universal input power, 90-264 VAC or 11-26 VAC/VDC Bumpless transfer to manual mode during sensor failure Power limiter output Wide variety of alarm mode selections RS-485 and RS-232 data communications interface Bright 0.40" (10 mm) red LED process display, 0.31" (8 mm) green LED setpoint display Fast input sample rate (5 samples/second) Automatic programming Differential control "Soft-Start" ramp and dwell timer Analog input for remote setpoint and current transformer Event input for changing functions and setpoint Hardware lockout plus remote lockout protection Loop break alarm Analog retransmission DC power supply outputs Tempco's most highly featured 1/16 DIN control
Request a Quote Datasheet
Description
Design Features 1/16 DIN size – 48 mm × 48 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth – only 3" (75 mm) required Universal programmable sensor input Heater Break Alarm using 0-50 Amp current transformer Output 2 can be programmed as output or alarm NEMA 4X / IP65 gasketed front panel Alarm 1 – programmable NO or NC relay Universal input power, 90-264 VAC or 11-26 VAC/VDC Bumpless transfer to manual mode during sensor failure Power limiter output Wide variety of alarm mode selections RS-485 and RS-232 data communications interface Bright 0.40" (10 mm) red LED process display, 0.31" (8 mm) green LED setpoint display Fast input sample rate (5 samples/second) Automatic programming Differential control "Soft-Start" ramp and dwell timer Analog input for remote setpoint and current transformer Event input for changing functions and setpoint Hardware lockout plus remote lockout protection Loop break alarm Analog retransmission DC power supply outputs Tempco's most highly featured 1/16 DIN control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller - Model TEC-9300 - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Temperature Controller
Model TEC-9300
Temperature Controller Model TEC-9300
Design Features 1/16 DIN size – 48 mm × 48 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth – only 3" (75 mm) required Universal programmable sensor input Heater Break Alarm using 0-50 Amp current transformer Output 2 can be programmed as output or alarm NEMA 4X / IP65 gasketed front panel Alarm 1 – programmable NO or NC relay Universal input power, 90-264 VAC or 11-26 VAC/VDC Bumpless transfer to manual mode during sensor failure Power limiter output Wide variety of alarm mode selections RS-485 and RS-232 data communications interface Bright 0.40" (10 mm) red LED process display, 0.31" (8 mm) green LED setpoint display Fast input sample rate (5 samples/second) Automatic programming Differential control "Soft-Start" ramp and dwell timer Analog input for remote setpoint and current transformer Event input for changing functions and setpoint Hardware lockout plus remote lockout protection Loop break alarm Analog retransmission DC power supply outputs Tempco's most highly featured 1/16 DIN control

Design Features

  • 1/16 DIN size – 48 mm × 48 mm
  • Fuzzy Logic PID heat and cool control
  • PID Control – Auto-tuning on cold or warm start
  • Short panel depth – only 3" (75 mm) required
  • Universal programmable sensor input
  • Heater Break Alarm using 0-50 Amp current transformer
  • Output 2 can be programmed as output or alarm
  • NEMA 4X / IP65 gasketed front panel
  • Alarm 1 – programmable NO or NC relay
  • Universal input power, 90-264 VAC or 11-26 VAC/VDC
  • Bumpless transfer to manual mode during sensor failure
  • Power limiter output
  • Wide variety of alarm mode selections
  • RS-485 and RS-232 data communications interface
  • Bright 0.40" (10 mm) red LED process display, 0.31" (8 mm) green LED setpoint display
  • Fast input sample rate (5 samples/second)
  • Automatic programming
  • Differential control
  • "Soft-Start" ramp and dwell timer
  • Analog input for remote setpoint and current transformer
  • Event input for changing functions and setpoint
  • Hardware lockout plus remote lockout protection
  • Loop break alarm
  • Analog retransmission
  • DC power supply outputs
  • Tempco's most highly featured 1/16 DIN control
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Temperature Controllers
Product Number Model TEC-9300
Product Name Temperature Controller
Control PID; Fuzzy Logic
Unlock Full Specs
to access all available technical data

Similar Products

TKZ Encapsulated Electronic Temperature Control - PCT-2000 Series - Tempco Electric Heater Corporation
Specs
Control PID
Form Factor Chassis
Interface Switches
View Details
Temperature Controller - Model TEC-920 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-905 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-6400 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details