Tempco Electric Heater Corporation Temperature Controller Model TEC-8300

Description
Design Features 1/8 DIN size – 48 mm × 96 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth – only 2-9/16" (65 mm) required Universal programmable sensor input Heater Break Alarm using 0-50 Amp current transformer Output 2 can be programmed as cooling output only 2 optional alarms – programmable NO or NC relay Wide variety of alarm mode selections Bumpless transfer to manual mode during sensor failure Universal input power, 90-264 VAC Power limiter output RS-485 and RS-232 data communications interface Bright 0.40" (10 mm) red LED process display, 0.31" (8 mm) green LED setpoint display stabilized with a digital filter if required Fast input sample rate (5 samples/second) Automatic programming Differential control "Soft-Start" ramp and dwell timer Analog input for remote setpoint and current transformer Event input for changing functions and setpoint Hardware lockout plus remote lockout protection Loop break alarm Analog retransmission DC power supply outputs Tempco's most highly featured 1/8 DIN control
Request a Quote
Description
Design Features 1/8 DIN size – 48 mm × 96 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth – only 2-9/16" (65 mm) required Universal programmable sensor input Heater Break Alarm using 0-50 Amp current transformer Output 2 can be programmed as cooling output only 2 optional alarms – programmable NO or NC relay Wide variety of alarm mode selections Bumpless transfer to manual mode during sensor failure Universal input power, 90-264 VAC Power limiter output RS-485 and RS-232 data communications interface Bright 0.40" (10 mm) red LED process display, 0.31" (8 mm) green LED setpoint display stabilized with a digital filter if required Fast input sample rate (5 samples/second) Automatic programming Differential control "Soft-Start" ramp and dwell timer Analog input for remote setpoint and current transformer Event input for changing functions and setpoint Hardware lockout plus remote lockout protection Loop break alarm Analog retransmission DC power supply outputs Tempco's most highly featured 1/8 DIN control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model TEC-8300 is a 1/8 DIN temperature controller featuring fuzzy logic PID autotuning, universal input support for thermocouples, RTDs, and analog signals, and dual outputs configurable for heating or cooling. It has a 96 × 48 × 80 mm housing with 65 mm panel depth, a 0.40-inch red LED process display, and a 0.31-inch green LED setpoint display. The unit accepts 90-264 VAC or 11-26 VAC/VDC power, offers 2 programmable alarms with SPDT and SPST relays, and includes RS-232 and RS-485 communications with Modbus RTU. It supports analog retransmission, remote setpoint input, event inputs for function changes, and a power limiter. The controller meets UL873 and EN61010-1 safety standards and is rated IP20 with an operating temperature range of -10 to 50°C.

Datasheet Summary
Powered by GS/AI

The Model TEC-8300 is a 1/8 DIN temperature controller featuring fuzzy logic PID autotuning, universal input support for thermocouples, RTDs, and analog signals, and dual outputs configurable for heating or cooling. It has a 96 × 48 × 80 mm housing with 65 mm panel depth, a 0.40-inch red LED process display, and a 0.31-inch green LED setpoint display. The unit accepts 90-264 VAC or 11-26 VAC/VDC power, offers 2 programmable alarms with SPDT and SPST relays, and includes RS-232 and RS-485 communications with Modbus RTU. It supports analog retransmission, remote setpoint input, event inputs for function changes, and a power limiter. The controller meets UL873 and EN61010-1 safety standards and is rated IP20 with an operating temperature range of -10 to 50°C.

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller - Model TEC-8300 - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Temperature Controller
Model TEC-8300
Temperature Controller Model TEC-8300
Design Features 1/8 DIN size – 48 mm × 96 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth – only 2-9/16" (65 mm) required Universal programmable sensor input Heater Break Alarm using 0-50 Amp current transformer Output 2 can be programmed as cooling output only 2 optional alarms – programmable NO or NC relay Wide variety of alarm mode selections Bumpless transfer to manual mode during sensor failure Universal input power, 90-264 VAC Power limiter output RS-485 and RS-232 data communications interface Bright 0.40" (10 mm) red LED process display, 0.31" (8 mm) green LED setpoint display stabilized with a digital filter if required Fast input sample rate (5 samples/second) Automatic programming Differential control "Soft-Start" ramp and dwell timer Analog input for remote setpoint and current transformer Event input for changing functions and setpoint Hardware lockout plus remote lockout protection Loop break alarm Analog retransmission DC power supply outputs Tempco's most highly featured 1/8 DIN control

Design Features

  • 1/8 DIN size – 48 mm × 96 mm
  • Fuzzy Logic PID heat and cool control
  • PID Control – Auto-tuning on cold or warm start
  • Short panel depth – only 2-9/16" (65 mm) required
  • Universal programmable sensor input
  • Heater Break Alarm using 0-50 Amp current transformer
  • Output 2 can be programmed as cooling output only
  • 2 optional alarms – programmable NO or NC relay
  • Wide variety of alarm mode selections
  • Bumpless transfer to manual mode during sensor failure
  • Universal input power, 90-264 VAC
  • Power limiter output
  • RS-485 and RS-232 data communications interface
  • Bright 0.40" (10 mm) red LED process display, 0.31" (8 mm) green LED setpoint display stabilized with a digital filter if required
  • Fast input sample rate (5 samples/second)
  • Automatic programming
  • Differential control
  • "Soft-Start" ramp and dwell timer
  • Analog input for remote setpoint and current transformer
  • Event input for changing functions and setpoint
  • Hardware lockout plus remote lockout protection
  • Loop break alarm
  • Analog retransmission
  • DC power supply outputs
  • Tempco's most highly featured 1/8 DIN control
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Temperature Controllers
Product Number Model TEC-8300
Product Name Temperature Controller
Control PID; Fuzzy Logic
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Model TEC-410 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Series TKZ Encapsulated - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID
Form Factor Board
Interface Switches
View Details
Temperature Controller - Model TEC-2400 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details