Tempco Electric Heater Corporation Temperature Controller Model TEC-4400

Description
Design Features 1/4 DIN size – 96 mm × 96 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown display RS - 485 and Analog Retransmission Available Micro USB Programming Port Fast sampling rate (200 msec) Manual control & auto-tune function Wide range of alarm mode selection Lockout protection Bumpless transfer during failure mode Soft-start ramp & dwell timer Bright LCD display stabilized with digital filter High performance with low cost
Request a Quote Datasheet
Description
Design Features 1/4 DIN size – 96 mm × 96 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown display RS - 485 and Analog Retransmission Available Micro USB Programming Port Fast sampling rate (200 msec) Manual control & auto-tune function Wide range of alarm mode selection Lockout protection Bumpless transfer during failure mode Soft-start ramp & dwell timer Bright LCD display stabilized with digital filter High performance with low cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller - Model TEC-4400 - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Temperature Controller
Model TEC-4400
Temperature Controller Model TEC-4400
Design Features 1/4 DIN size – 96 mm × 96 mm Fuzzy modified PID heat and cool control Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A Countdown display RS - 485 and Analog Retransmission Available Micro USB Programming Port Fast sampling rate (200 msec) Manual control & auto-tune function Wide range of alarm mode selection Lockout protection Bumpless transfer during failure mode Soft-start ramp & dwell timer Bright LCD display stabilized with digital filter High performance with low cost

Design Features

  • 1/4 DIN size – 96 mm × 96 mm
  • Fuzzy modified PID heat and cool control
  • Universal input (TC, PT100, mA, V)
    with high accuracy 18-bit D-A
  • Countdown display
  • RS - 485 and Analog Retransmission Available
  • Micro USB Programming Port
  • Fast sampling rate (200 msec)
  • Manual control & auto-tune function
  • Wide range of alarm mode selection
  • Lockout protection
  • Bumpless transfer during failure mode
  • Soft-start ramp & dwell timer
  • Bright LCD display stabilized with digital filter
  • High performance with low cost
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Temperature Controllers
Product Number Model TEC-4400
Product Name Temperature Controller
Control PID; Fuzzy Logic
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controller - Model TEC-9400 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Model TEC-220 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details
Temperature Controller - Series TKZ Encapsulated - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID
Form Factor Board
Interface Switches
View Details