Kapton® flexible heaters are etched foil heaters made with a thin nickel-based alloy foil as the resistance element, laminated to a Kapton substrate and insulated with epoxy cement. The heaters have a nominal thickness of 0.030 inch (0.76 mm), operate continuously up to 392°F (200°C), and support a maximum operating voltage of 480 Vac with a dielectric strength of 1000 Vac. Standard leads are 10 inches of Teflon® insulated stranded wire. Dimensions and wattage ratings vary by model, with available sizes including round and rectangular shapes up to 10 in × 10 in, and power outputs from 35 to 500 watts at 120 V or 240 V.
Etched Foil Kapton flexible heaters are made with a thin metal foil (.001"), usually a nickel base alloy, as the resistance element. The resistance pattern to be etched is designed in CAD and transferred to the foil, which is laminated to the insulating substrate. The element/substrate is then processed through an acid spray to produce the desired resistance pattern. The top layer is then added and laminated. Lead wires are attached to the heater and insulated with epoxy cement to complete the heater.
| Tempco Electric Heater Corporation | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | Kapton® |
| Product Name | Flexible Heater |
| Heater Type | Flexible Heater |