Tempco Electric Heater Corporation Cast-In Ring Heaters

Description
The design scope of this product line makes it possible to cast large or small diameter disc shaped rings with nominal thicknesses of 5/8" to 1". These units are an excellent choice for heating the top or bottom of a cylindrical die. As a standard, Cast-In Ring Heaters are generally manufactured in aluminum because of its superior thermal conductivity. For higher temperature or high watt density requirements, bronze or brass alloys can be used. A variety of standard terminations shown on pages 3-54 and 3-55 are available. The units can be fully machined to include through holes for mounting, thermocouple holes and surface machining.
Request a Quote Datasheet
Description
The design scope of this product line makes it possible to cast large or small diameter disc shaped rings with nominal thicknesses of 5/8" to 1". These units are an excellent choice for heating the top or bottom of a cylindrical die. As a standard, Cast-In Ring Heaters are generally manufactured in aluminum because of its superior thermal conductivity. For higher temperature or high watt density requirements, bronze or brass alloys can be used. A variety of standard terminations shown on pages 3-54 and 3-55 are available. The units can be fully machined to include through holes for mounting, thermocouple holes and surface machining.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast-In Ring Heaters -  - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Cast-In Ring Heaters
Cast-In Ring Heaters
The design scope of this product line makes it possible to cast large or small diameter disc shaped rings with nominal thicknesses of 5/8" to 1". These units are an excellent choice for heating the top or bottom of a cylindrical die. As a standard, Cast-In Ring Heaters are generally manufactured in aluminum because of its superior thermal conductivity. For higher temperature or high watt density requirements, bronze or brass alloys can be used. A variety of standard terminations shown on pages 3-54 and 3-55 are available. The units can be fully machined to include through holes for mounting, thermocouple holes and surface machining.

The design scope of this product line makes it possible to cast large or small diameter disc shaped rings with nominal thicknesses of 5/8" to 1". These units are an excellent choice for heating the top or bottom of a cylindrical die. As a standard, Cast-In Ring Heaters are generally manufactured in aluminum because of its superior thermal conductivity. For higher temperature or high watt density requirements, bronze or brass alloys can be used. A variety of standard terminations shown on pages 3-54 and 3-55 are available. The units can be fully machined to include through holes for mounting, thermocouple holes and surface machining.

Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Electric Heaters
Product Name Cast-In Ring Heaters
Heater Type Cast-In Heater
Unlock Full Specs
to access all available technical data

Similar Products

(PTFE) 6-Element OTS Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 2.00 to 12.00 kW (6.82 to 40.94 MBH)
View Details
(PTFE) 1-Element Round Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 0.50 to 6.00 kW (1.71 to 20.47 MBH)
View Details
Cast-In Cross Head Die Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
Sleeve (Sheath) Material Aluminum; Bronze Alloy
AC Voltage Required 240 to 460 volts
View Details
Flexible Heater - Kapton® - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Flexible Heater
AC Voltage Required 120 to 240 volts
Watt Density 3.25 to 13 W/in²
View Details