Tempco Electric Heater Corporation Heating Tape

Description
The Duo-Tape construction begins with bundled, fine strand resistance wire, 37 to 40 gauge, covered with a minimum of 2 layers of high temperature braided AMOX yarn. The insulated resistance wire is then knitted into a serpentine configuration, forming a flat tape. Once the lead wires are attached, most tapes have an additional braided, dielectric protection layer of AMOX yarn for use on conductive (metal) surfaces. Heating Tape with Adjustable Thermostat Control or Time Percentage Control has a moisture & chemical resistant silicone rubber extruded outer sheath and a fiberglass reinforced serpentine-wound stranded heating element
Request a Quote Datasheet
Description
The Duo-Tape construction begins with bundled, fine strand resistance wire, 37 to 40 gauge, covered with a minimum of 2 layers of high temperature braided AMOX yarn. The insulated resistance wire is then knitted into a serpentine configuration, forming a flat tape. Once the lead wires are attached, most tapes have an additional braided, dielectric protection layer of AMOX yarn for use on conductive (metal) surfaces. Heating Tape with Adjustable Thermostat Control or Time Percentage Control has a moisture & chemical resistant silicone rubber extruded outer sheath and a fiberglass reinforced serpentine-wound stranded heating element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heating Tape -  - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Heating Tape
Heating Tape
The Duo-Tape construction begins with bundled, fine strand resistance wire, 37 to 40 gauge, covered with a minimum of 2 layers of high temperature braided AMOX yarn. The insulated resistance wire is then knitted into a serpentine configuration, forming a flat tape. Once the lead wires are attached, most tapes have an additional braided, dielectric protection layer of AMOX yarn for use on conductive (metal) surfaces. Heating Tape with Adjustable Thermostat Control or Time Percentage Control has a moisture & chemical resistant silicone rubber extruded outer sheath and a fiberglass reinforced serpentine-wound stranded heating element

The Duo-Tape construction begins with bundled, fine strand resistance wire, 37 to 40 gauge, covered with a minimum of 2 layers of high temperature braided AMOX yarn. The insulated resistance wire is then knitted into a serpentine configuration, forming a flat tape. Once the lead wires are attached, most tapes have an additional braided, dielectric protection layer of AMOX yarn for use on conductive (metal) surfaces.

Heating Tape with Adjustable Thermostat Control or Time Percentage Control has a moisture & chemical resistant silicone rubber extruded outer sheath and a fiberglass reinforced serpentine-wound stranded heating element

Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Electric Heaters
Product Name Heating Tape
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

Drum Immersion Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
Sleeve (Sheath) Material Copper; Stainless Steel; Steel
View Details
Ceramic Heater Enclosure Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type EnclosureHeater
View Details
?Metal Triple-Tube Style Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
View Details
Flexible Heater - Kapton® - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Flexible Heater
AC Voltage Required 120 to 240 volts
Watt Density 3.25 to 13 W/in²
View Details