RESON TC1035

Description
The TC1035 High power, low frequency, communication transducer for long/ short base line measurement, pinger/transponder systems, acoustic telemetry systems and telephone systems.
Description
The TC1035 High power, low frequency, communication transducer for long/ short base line measurement, pinger/transponder systems, acoustic telemetry systems and telephone systems.

Suppliers

Company
Product
Description
Supplier Links
TC1035 -  - RESON
Goleta, CA, USA
TC1035
TC1035
The TC1035 High power, low frequency, communication transducer for long/ short base line measurement, pinger/transponder systems, acoustic telemetry systems and telephone systems.

The TC1035 High power, low frequency, communication transducer for long/ short base line measurement, pinger/transponder systems, acoustic telemetry systems and telephone systems.

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name TC1035
Transducer Style Transmitter / Receiver Combination
Frequency Range 6 to 15 kHz
Resonance Frequency 9.5 kHz
Transmit Sensitivity 148 dB re µPa/V
Receive Sensitivity -184 dB re V/µPa
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Medium Frequency Transponders - OCEANO MF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 30 kHz
Receive Sensitivity 95 dB re V/µPa
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
SeaBat 8128 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 455 kHz
Power Capability 350 watts
View Details