RESON TC2003

Description
Narrow beam transducer for precise bottom recognition Ideal for all echo sounders working in the frequency band from 190-210kHz.
Description
Narrow beam transducer for precise bottom recognition Ideal for all echo sounders working in the frequency band from 190-210kHz.

Suppliers

Company
Product
Description
Supplier Links
TC2003 -  - RESON
Goleta, CA, USA
TC2003
TC2003
Narrow beam transducer for precise bottom recognition Ideal for all echo sounders working in the frequency band from 190-210kHz.

Narrow beam transducer for precise bottom recognition Ideal for all echo sounders working in the frequency band from 190-210kHz.

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name TC2003
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
Transmit Sensitivity 177 dB re µPa/V
Receive Sensitivity -178 dB re V/µPa
Unlock Full Specs
to access all available technical data

Similar Products

TC1037 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8.5 to 10.5 kHz
Resonance Frequency 8 kHz
View Details
B150M Chirp-ready Tilted Element Thru-hull - B150M - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 300 watts
Maximum Operational Depth 183 m (600 ft)
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details