Airmar Technology Corporation CM265LH Chirp-ready Cavity Mount CM265LH

Description
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. Airmar’s CM265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidth. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Inside the SEALCAST™ CM265LH is a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, beamwidth—perfect for picking apart structure and pinpointing tight-holding fish in structure. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Curved-edge design for wet-box installation Can be installed in a cavity or welded tank SEALCAST™, seamless, urethane housing for long product life Also available as transom (TM265LH), pocket (PM265LH), thru-hull (B265LH), and in-hull (M265LH) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. Airmar’s CM265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidth. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Inside the SEALCAST™ CM265LH is a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, beamwidth—perfect for picking apart structure and pinpointing tight-holding fish in structure. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Curved-edge design for wet-box installation Can be installed in a cavity or welded tank SEALCAST™, seamless, urethane housing for long product life Also available as transom (TM265LH), pocket (PM265LH), thru-hull (B265LH), and in-hull (M265LH) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CM265LH Chirp-ready Cavity Mount - CM265LH - Airmar Technology Corporation
Milford, NH, United States
CM265LH Chirp-ready Cavity Mount
CM265LH
CM265LH Chirp-ready Cavity Mount CM265LH
1 kW We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. Airmar’s CM265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidth. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths. Inside the SEALCAST™ CM265LH is a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, beamwidth—perfect for picking apart structure and pinpointing tight-holding fish in structure. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 130 to 210 kHz 10° to 6° beamwidth Maximum depth of 304 m (1000') 103 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Curved-edge design for wet-box installation Can be installed in a cavity or welded tank SEALCAST™, seamless, urethane housing for long product life Also available as transom (TM265LH), pocket (PM265LH), thru-hull (B265LH), and in-hull (M265LH) mounts Patented Xducer ID® technology

1 kW

We know that specific frequencies excel at detecting certain species of fish: Bluefin Tuna—60 kHz, squid—133 kHz, and cod—175 kHz. Airmar’s CM265LH transducer includes all these frequencies plus every other frequency in the high and low bandwidth. This powerhouse delivers excellent resolution, bottom discrimination, and bait and game-fish separation at all depths.

Inside the SEALCAST™ CM265LH is a seven-element, low-frequency array that operates between 42 and 65 kHz for excellent deep-water performance. The high-frequency ceramic operates between 130 and 210 kHz with a narrow, 10° to 6°, beamwidth—perfect for picking apart structure and pinpointing tight-holding fish in structure.

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power for great deep-water performance
  • Low frequency: 42 to 65 kHz
    • 25° to 16° beamwidth
    • Maximum depth of 914 m (3000')
  • High frequency: 130 to 210 kHz
    • 10° to 6° beamwidth
    • Maximum depth of 304 m (1000')
  • 103 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth
  • Curved-edge design for wet-box installation
  • Can be installed in a cavity or welded tank
  • SEALCAST, seamless, urethane housing for long product life
  • Also available as transom (TM265LH), pocket (PM265LH), thru-hull (B265LH), and in-hull (M265LH) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number CM265LH
Product Name CM265LH Chirp-ready Cavity Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Acoustic Low Frequency Transponders - OCEANO LF/TR - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity 78 dB re V/µPa
View Details
P23 Traditional Frequency Transom Mount - P23 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 250 watts
Maximum Operational Depth 183 m (600 ft)
View Details
TC2145 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 190 to 210 kHz
Resonance Frequency 200 kHz
View Details