RESON SeaBat 7150

Description
Featuring a true integrated modular dual frequency design, the SeaBat 7150system provides the user the ultimate in resolution, performance and systemexpandability. The system can be configured for either 12kHz and/ or 24kHz operation,providing a choice of both ultra high resolution in shallow water and extended range in deeper waters. The modular design allows the user to increasesystem resolution to job or budget, simply by adding individual array modules.Unparalled technological advancements have been made in the SeaBat 7150.Standard features include increased receive beams for greater soundingdensity, automatic mode operation, transmit and receive beamfocusing,equidis tant and equiangular beam spacing and pitch, roll and yawcompensation using multiping.The SeaBat 7150 is controlled by the 7-P, a high performance sonarprocessor that manages data flow and signal processing using state-of-the-art FPGA architecture. The 7-P provides a Windows®-based GUI user interface,allowing system configuration, control, data output, storage and built-in-testenviron ment (BITE) displays to assist the operator.
Description
Featuring a true integrated modular dual frequency design, the SeaBat 7150system provides the user the ultimate in resolution, performance and systemexpandability. The system can be configured for either 12kHz and/ or 24kHz operation,providing a choice of both ultra high resolution in shallow water and extended range in deeper waters. The modular design allows the user to increasesystem resolution to job or budget, simply by adding individual array modules.Unparalled technological advancements have been made in the SeaBat 7150.Standard features include increased receive beams for greater soundingdensity, automatic mode operation, transmit and receive beamfocusing,equidis tant and equiangular beam spacing and pitch, roll and yawcompensation using multiping.The SeaBat 7150 is controlled by the 7-P, a high performance sonarprocessor that manages data flow and signal processing using state-of-the-art FPGA architecture. The 7-P provides a Windows®-based GUI user interface,allowing system configuration, control, data output, storage and built-in-testenviron ment (BITE) displays to assist the operator.

Suppliers

Company
Product
Description
Supplier Links
SeaBat 7150 -  - RESON
Goleta, CA, USA
SeaBat 7150
SeaBat 7150
Featuring a true integrated modular dual frequency design, the SeaBat 7150system provides the user the ultimate in resolution, performance and systemexpandability. The system can be configured for either 12kHz and/ or 24kHz operation,providing a choice of both ultra high resolution in shallow water and extended range in deeper waters. The modular design allows the user to increasesystem resolution to job or budget, simply by adding individual array modules.Unparalled technological advancements have been made in the SeaBat 7150.Standard features include increased receive beams for greater soundingdensity, automatic mode operation, transmit and receive beamfocusing,equidis tant and equiangular beam spacing and pitch, roll and yawcompensation using multiping.The SeaBat 7150 is controlled by the 7-P, a high performance sonarprocessor that manages data flow and signal processing using state-of-the-art FPGA architecture. The 7-P provides a Windows®-based GUI user interface,allowing system configuration, control, data output, storage and built-in-testenviron ment (BITE) displays to assist the operator.

Featuring a true integrated modular dual frequency design, the SeaBat 7150system provides the user the ultimate in resolution, performance and systemexpandability.The system can be configured for either 12kHz and/ or 24kHz operation,providing a choice of both ultra high resolution in shallow water and extended range in deeper waters. The modular design allows the user to increasesystem resolution to job or budget, simply by adding individual array modules.Unparalled technological advancements have been made in the SeaBat 7150.Standard features include increased receive beams for greater soundingdensity, automatic mode operation, transmit and receive beamfocusing,equidistant and equiangular beam spacing and pitch, roll and yawcompensation using multiping.The SeaBat 7150 is controlled by the 7-P, a high performance sonarprocessor that manages data flow and signal processing using state-of-the-art FPGA architecture. The 7-P provides a Windows®-based GUI user interface,allowing system configuration, control, data output, storage and built-in-testenvironment (BITE) displays to assist the operator.

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name SeaBat 7150
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

SeaBat 8124 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Power Capability 200 watts
View Details
1 MHz 17mm Ultrasonic Transducer - 38-064-1-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 1000 kHz
View Details
Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details