Airmar Technology Corporation PM111LM Chirp-ready Pocket/Keel Mount PM111LM

Description
2 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 kW, low to medium-frequency transducer. The Chirp-ready PM111LM delivers the deep-water performance of the low frequency down to 1829 m (6000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The PM111LM transmits across the low-frequency bandwidth of 38 to 75 kHz and operates in the medium-frequency range of 80 to 130 kHz. This transducer delivers up to 87 kHz of total bandwidth in a single installation. Features Depth and fast-response water-temperature sensing 2 kW of power for outstanding deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 87 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Curved-edge design for wet-box installation Designed for custom pocket, keel, or welded tank mounting SEALCAST™, seamless, urethane housing for long life underwater Also available as in-hull (R111LM) and thru-hull external (R109LM) mounts Patented Xducer ID® technology
Datasheet
Description
2 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 kW, low to medium-frequency transducer. The Chirp-ready PM111LM delivers the deep-water performance of the low frequency down to 1829 m (6000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The PM111LM transmits across the low-frequency bandwidth of 38 to 75 kHz and operates in the medium-frequency range of 80 to 130 kHz. This transducer delivers up to 87 kHz of total bandwidth in a single installation. Features Depth and fast-response water-temperature sensing 2 kW of power for outstanding deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 87 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Curved-edge design for wet-box installation Designed for custom pocket, keel, or welded tank mounting SEALCAST™, seamless, urethane housing for long life underwater Also available as in-hull (R111LM) and thru-hull external (R109LM) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM111LM Chirp-ready Pocket/Keel Mount - PM111LM - Airmar Technology Corporation
Milford, NH, United States
PM111LM Chirp-ready Pocket/Keel Mount
PM111LM
PM111LM Chirp-ready Pocket/Keel Mount PM111LM
2 kW Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 kW, low to medium-frequency transducer. The Chirp-ready PM111LM delivers the deep-water performance of the low frequency down to 1829 m (6000') plus the detailed returns produced by the narrower beams of the medium band. Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The PM111LM transmits across the low-frequency bandwidth of 38 to 75 kHz and operates in the medium-frequency range of 80 to 130 kHz. This transducer delivers up to 87 kHz of total bandwidth in a single installation. Features Depth and fast-response water-temperature sensing 2 kW of power for outstanding deep-water performance Low frequency: 38 to 75 kHz 19° to 10° port-starboard beamwidth 10° to 5° fore-aft beamwidth Maximum depth of 1829 m (6000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 87 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth Curved-edge design for wet-box installation Designed for custom pocket, keel, or welded tank mounting SEALCAST™, seamless, urethane housing for long life underwater Also available as in-hull (R111LM) and thru-hull external (R109LM) mounts Patented Xducer ID® technology

2 kW

Having the right tool for the job makes the job easier and gives better results. The right tool for covering deep-water haunts of swordfish, tuna, and other species is a 2 kW, low to medium-frequency transducer. The Chirp-ready PM111LM delivers the deep-water performance of the low frequency down to 1829 m (6000') plus the detailed returns produced by the narrower beams of the medium band.

Chirp technology shows 5 to 10 times-greater detail and resolution than conventional frequencies. The PM111LM transmits across the low-frequency bandwidth of 38 to 75 kHz and operates in the medium-frequency range of 80 to 130 kHz. This transducer delivers up to 87 kHz of total bandwidth in a single installation.

Features


  • Depth and fast-response water-temperature sensing
  • 2 kW of power for outstanding deep-water performance
  • Low frequency: 38 to 75 kHz
    • 19° to 10° port-starboard beamwidth
    • 10° to 5° fore-aft beamwidth
    • Maximum depth of 1829 m (6000')
  • Medium frequency: 80 to 130 kHz
    • 13° to 8° beamwidth
    • Maximum depth of 914 m (3000')
  • 87 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 38, 50, 88, and 107 kHz plus everything else in the bandwidth
  • Curved-edge design for wet-box installation
  • Designed for custom pocket, keel, or welded tank mounting
  • SEALCAST, seamless, urethane housing for long life underwater
  • Also available as in-hull (R111LM) and thru-hull external (R109LM) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number PM111LM
Product Name PM111LM Chirp-ready Pocket/Keel Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

SeaBat 8124 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 200 kHz
Power Capability 200 watts
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
AR30 Airducer® Ultrasonic Transducer - 39-028-0-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 30 kHz
Transmit Sensitivity 105 dB re µPa/V
View Details