RESON TC1012

Description
Rugged Underwater telephone and distress pinger transducer. Low frequency broad band transducer
Description
Rugged Underwater telephone and distress pinger transducer. Low frequency broad band transducer

Suppliers

Company
Product
Description
Supplier Links
TC1012 -  - RESON
Goleta, CA, USA
TC1012
TC1012
Rugged Underwater telephone and distress pinger transducer. Low frequency broad band transducer

Rugged Underwater telephone and distress pinger transducer. Low frequency broad band transducer

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name TC1012
Transducer Style Transmitter / Receiver Combination
Frequency Range 11 to 13 kHz
Resonance Frequency 12 kHz
Transmit Sensitivity 133 dB re µPa/V
Receive Sensitivity -183 dB re V/µPa
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
PM111LM Chirp-ready Pocket/Keel Mount - PM111LM - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 38 to ? kHz
Power Capability 2000 watts
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
TC2103 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 48 to 52 kHz
Resonance Frequency 50 kHz
View Details