Teledyne Monitor Labs, Inc. LaserHawk® Particulate Matter Monitor Model 360

Description
LaserHawk® PARTICULATE MATTER Monitor - Model 360 The most stable (under all operating conditions), accurate and maintenance free dust concentration monitor available! ETL/CE Certfied The LaserHawk® was designed to comply with the performance specification for continuous particulate monitors. A complete system includes an optical head, purge system, enhanced remote panel fulfilling all QA/QC requirements. The optical head is built of heavy gauge aluminum parts and finished with acid-resistant enamel paint. All exposed hardware is stainless steel. The rugged design and extremely low heat generation allows operation over a wide range of ambient temperatures. It is built to withstand the typical hostile environment associated with outdoor industrial applications, including substantial shock and vibration. TML has paralleled the design of the LaserHawk® from its Model 560 LightHawk® compliance opacity monitor and the UltraFlow-150 Ultrasonic Flow Monitor. All utilize the same Enhanced Remote Panel; communication protocols, and mounting hardware. This saves the customer valuable inventory dollars and permits the use of spares on a variety of equipment.
Description
LaserHawk® PARTICULATE MATTER Monitor - Model 360 The most stable (under all operating conditions), accurate and maintenance free dust concentration monitor available! ETL/CE Certfied The LaserHawk® was designed to comply with the performance specification for continuous particulate monitors. A complete system includes an optical head, purge system, enhanced remote panel fulfilling all QA/QC requirements. The optical head is built of heavy gauge aluminum parts and finished with acid-resistant enamel paint. All exposed hardware is stainless steel. The rugged design and extremely low heat generation allows operation over a wide range of ambient temperatures. It is built to withstand the typical hostile environment associated with outdoor industrial applications, including substantial shock and vibration. TML has paralleled the design of the LaserHawk® from its Model 560 LightHawk® compliance opacity monitor and the UltraFlow-150 Ultrasonic Flow Monitor. All utilize the same Enhanced Remote Panel; communication protocols, and mounting hardware. This saves the customer valuable inventory dollars and permits the use of spares on a variety of equipment.

Suppliers

Company
Product
Description
Supplier Links
LaserHawk® Particulate Matter Monitor - Model 360 - Teledyne Monitor Labs, Inc.
Englewood, CO, USA
LaserHawk® Particulate Matter Monitor
Model 360
LaserHawk® Particulate Matter Monitor Model 360
LaserHawk® PARTICULATE MATTER Monitor - Model 360 The most stable (under all operating conditions), accurate and maintenance free dust concentration monitor available! ETL/CE Certfied The LaserHawk® was designed to comply with the performance specification for continuous particulate monitors. A complete system includes an optical head, purge system, enhanced remote panel fulfilling all QA/QC requirements. The optical head is built of heavy gauge aluminum parts and finished with acid-resistant enamel paint. All exposed hardware is stainless steel. The rugged design and extremely low heat generation allows operation over a wide range of ambient temperatures. It is built to withstand the typical hostile environment associated with outdoor industrial applications, including substantial shock and vibration. TML has paralleled the design of the LaserHawk® from its Model 560 LightHawk® compliance opacity monitor and the UltraFlow-150 Ultrasonic Flow Monitor. All utilize the same Enhanced Remote Panel; communication protocols, and mounting hardware. This saves the customer valuable inventory dollars and permits the use of spares on a variety of equipment.

LaserHawk® PARTICULATE MATTER Monitor - Model 360
The most stable (under all operating conditions), accurate and maintenance free dust concentration monitor available!

ETL/CE Certfied

The LaserHawk® was designed to comply with the performance specification for continuous particulate monitors. A complete system includes an optical head, purge system, enhanced remote panel fulfilling all QA/QC requirements. The optical head is built of heavy gauge aluminum parts and finished with acid-resistant enamel paint. All exposed hardware is stainless steel. The rugged design and extremely low heat generation allows operation over a wide range of ambient temperatures. It is built to withstand the typical hostile environment associated with outdoor industrial applications, including substantial shock and vibration.

TML has paralleled the design of the LaserHawk® from its Model 560 LightHawk® compliance opacity monitor and the UltraFlow-150 Ultrasonic Flow Monitor. All utilize the same Enhanced Remote Panel; communication protocols, and mounting hardware. This saves the customer valuable inventory dollars and permits the use of spares on a variety of equipment.

Supplier's Site

Technical Specifications

  Teledyne Monitor Labs, Inc.
Product Category Opacity Sensors and Instruments
Product Number Model 360
Product Name LaserHawk® Particulate Matter Monitor
Device Classification Sensor System
Measurement Output %Opacity
Technology Type Scattered Light Principle
Electrical Output Voltage
Features Self Diagnostics; Calibration
Unlock Full Specs
to access all available technical data

Similar Products

PM-CEMS/PM-CPMS Dust Monitor - 4650-PM - LAND
Specs
Device Classification Sensor System
Measurement Output %Opacity; Dust Density
Electrical Output Current
View Details
Specs
Device Classification Sensor System
Measurement Output Dust Density
Technology Type Piezobalance Method
View Details
PARTICLE SENSOR- PARTICLE COUNTER - PM5000 - Cubic Sensor and Instrument Co.,Ltd.
Cubic Sensor and Instrument Co.,Ltd.
Specs
Device Classification Sensor; Sensor System (optional feature)
Measurement Output Soot Number
Technology Type Scattered Light Principle; Laser Scattering
View Details
Photovolt™ - 577-AS - Photovolt Instruments Inc.
Photovolt Instruments Inc.
Specs
Device Classification Sensor System
Measurement Output %Opacity; Other
Technology Type Reflectance Meter
View Details