Cubic Sensor and Instrument Co.,Ltd. PARTICLE SENSOR- PARTICLE COUNTER PM5000

Description
PM5000 laser particle sensor module is based on laser scattering technology, which can accurately detect and calculate the number of suspended particles with different particle sizes in the air per unit volume. The built-in new patented technology intelligent identification of dust source can simultaneously output the number of particles in 6 channels including 0.3um, 0.5um, 1.0um, 2.5um, 5.0um and 10um (PCS/L). FEATURES It can output 0.3um, 0.5um, 1.0um, 2.5um, 5.0um, 10um 6 channel particle number at the same time Concave spotlight design Better laser diode and fan with better performance, meet -30℃~70℃ working temperature, low noise -40℃~85℃ working temperature sensor is also available High accuracy, high sensitivity and quick response (≤8s) Constant current sampling structure. APPLICATIONS Clean Room Pharmaceuticals Industry Precision machinery Industry Microbiological Industry Semiconductor Industry Display Industry SPECIFICATIONS Measurement particle: 0.3μm, 0.5μm, 1.0μm, 2.5μm, 5.0μm, 10μm Measurement range: 0~10,000,000 pcs/L (1pcs/L=28.3pcs/cf) Accuracy:70%@0.3µm; 99%@=0.5µm Resolution: 1 pcs/L Time to first reading: ≤8s Response time: 1s Working condition: -30°C~70°C, 0~95%RH (non-condensing) Storage condition: -40°C~85°C, 0~95%RH (non-condensing) Power supply: DC 5V±0.2V, ripple wave<50mV Working current: <250mA (working); < 20mA (standby) Signal output: UART_TTL/I²C(3.3V/5V ) Dimension: W85*H74*D24.9 (mm)
Description
PM5000 laser particle sensor module is based on laser scattering technology, which can accurately detect and calculate the number of suspended particles with different particle sizes in the air per unit volume. The built-in new patented technology intelligent identification of dust source can simultaneously output the number of particles in 6 channels including 0.3um, 0.5um, 1.0um, 2.5um, 5.0um and 10um (PCS/L). FEATURES It can output 0.3um, 0.5um, 1.0um, 2.5um, 5.0um, 10um 6 channel particle number at the same time Concave spotlight design Better laser diode and fan with better performance, meet -30℃~70℃ working temperature, low noise -40℃~85℃ working temperature sensor is also available High accuracy, high sensitivity and quick response (≤8s) Constant current sampling structure. APPLICATIONS Clean Room Pharmaceuticals Industry Precision machinery Industry Microbiological Industry Semiconductor Industry Display Industry SPECIFICATIONS Measurement particle: 0.3μm, 0.5μm, 1.0μm, 2.5μm, 5.0μm, 10μm Measurement range: 0~10,000,000 pcs/L (1pcs/L=28.3pcs/cf) Accuracy:70%@0.3µm; 99%@=0.5µm Resolution: 1 pcs/L Time to first reading: ≤8s Response time: 1s Working condition: -30°C~70°C, 0~95%RH (non-condensing) Storage condition: -40°C~85°C, 0~95%RH (non-condensing) Power supply: DC 5V±0.2V, ripple wave<50mV Working current: <250mA (working); < 20mA (standby) Signal output: UART_TTL/I²C(3.3V/5V ) Dimension: W85*H74*D24.9 (mm)

Suppliers

Company
Product
Description
Supplier Links
PARTICLE SENSOR- PARTICLE COUNTER - PM5000 - Cubic Sensor and Instrument Co.,Ltd.
Wuhan, China
PARTICLE SENSOR- PARTICLE COUNTER
PM5000
PARTICLE SENSOR- PARTICLE COUNTER PM5000
PM5000 laser particle sensor module is based on laser scattering technology, which can accurately detect and calculate the number of suspended particles with different particle sizes in the air per unit volume. The built-in new patented technology intelligent identification of dust source can simultaneously output the number of particles in 6 channels including 0.3um, 0.5um, 1.0um, 2.5um, 5.0um and 10um (PCS/L). FEATURES It can output 0.3um, 0.5um, 1.0um, 2.5um, 5.0um, 10um 6 channel particle number at the same time Concave spotlight design Better laser diode and fan with better performance, meet -30℃~70℃ working temperature, low noise -40℃~85℃ working temperature sensor is also available High accuracy, high sensitivity and quick response (≤8s) Constant current sampling structure. APPLICATIONS Clean Room Pharmaceuticals Industry Precision machinery Industry Microbiological Industry Semiconductor Industry Display Industry SPECIFICATIONS Measurement particle: 0.3μm, 0.5μm, 1.0μm, 2.5μm, 5.0μm, 10μm Measurement range: 0~10,000,000 pcs/L (1pcs/L=28.3pcs/cf) Accuracy:70%@0.3µm; 99%@=0.5µm Resolution: 1 pcs/L Time to first reading: ≤8s Response time: 1s Working condition: -30°C~70°C, 0~95%RH (non-condensing) Storage condition: -40°C~85°C, 0~95%RH (non-condensing) Power supply: DC 5V±0.2V, ripple wave<50mV Working current: <250mA (working); < 20mA (standby) Signal output: UART_TTL/I²C(3.3V/5V ) Dimension: W85*H74*D24.9 (mm)

PM5000 laser particle sensor module is based on laser scattering technology, which can accurately detect and calculate the number of suspended particles with different particle sizes in the air per unit volume. The built-in new patented technology intelligent identification of dust source can simultaneously output the number of particles in 6 channels including 0.3um, 0.5um, 1.0um, 2.5um, 5.0um and 10um (PCS/L).

FEATURES

  • It can output 0.3um, 0.5um, 1.0um, 2.5um, 5.0um, 10um 6 channel particle number at the same time
  • Concave spotlight design
  • Better laser diode and fan with better performance, meet -30℃~70℃ working temperature, low noise
  • -40℃~85℃ working temperature sensor is also available
  • High accuracy, high sensitivity and quick response (≤8s)
  • Constant current sampling structure.

APPLICATIONS

  • Clean Room
  • Pharmaceuticals Industry
  • Precision machinery Industry
  • Microbiological Industry
  • Semiconductor Industry
  • Display Industry

SPECIFICATIONS

  • Measurement particle: 0.3μm, 0.5μm, 1.0μm, 2.5μm, 5.0μm, 10μm
  • Measurement range: 0~10,000,000 pcs/L (1pcs/L=28.3pcs/cf)
  • Accuracy:70%@0.3µm; 99%@=0.5µm
  • Resolution: 1 pcs/L
  • Time to first reading: ≤8s
  • Response time: 1s
  • Working condition: -30°C~70°C, 0~95%RH (non-condensing)
  • Storage condition: -40°C~85°C, 0~95%RH (non-condensing)
  • Power supply: DC 5V±0.2V, ripple wave<50mV
  • Working current: <250mA (working); < 20mA (standby)
  • Signal output: UART_TTL/I²C(3.3V/5V)
  • Dimension: W85*H74*D24.9 (mm)
Supplier's Site

Technical Specifications

  Cubic Sensor and Instrument Co.,Ltd.
Product Category Opacity Sensors and Instruments
Product Number PM5000
Product Name PARTICLE SENSOR- PARTICLE COUNTER
Device Classification Sensor; Sensor System (optional feature)
Measurement Output Soot Number
Technology Type Scattered Light Principle; Laser Scattering
Unlock Full Specs
to access all available technical data

Similar Products

PM-CEMS Dust Monitor - 4750-PM - LAND
Specs
Device Classification Sensor System
Measurement Output %Opacity; Dust Density
Electrical Output Current
View Details
PARTICLE SENSOR Module - Infrared LED - PM1006K - Cubic Sensor and Instrument Co.,Ltd.
Cubic Sensor and Instrument Co.,Ltd.
Specs
Device Classification Sensor; Sensor System (optional feature)
Measurement Output Dust Density
Technology Type LED Scattering
View Details
OPAC 20/20 -  - Phoenix Instruments, Inc.
Phoenix Instruments, Inc.
Specs
Device Classification Sensor System
Measurement Output %Transmission
Technology Type Transmissometry; (Double Pass Extinction)
View Details
Online Opacity Tester System - OPAX-1000™ - EMX Industries, Inc.
Specs
Device Classification Sensor System
Electrical Output Current
Features FieldCalibration
View Details