The 4650-PM is a particulate matter monitor using forward-scatter optical detection to measure concentrations from 0.01 to 200 mg/m³ in combustion processes without condensed water. It includes a stack-mounted probe with 316 stainless steel construction, 550 mm insertion depth, and IP66 sealing, operating at flue gas temperatures up to 250°C standard or 500°C with the high-temperature option. A separate control unit provides power, communications, and diagnostics, available in single-channel or multi-channel versions supporting up to four 4-20 mA outputs and RS485 Modbus. The system has no moving parts in the optical path, features automatic calibration checks, and meets EPA PS-11, MATS, and Boiler MACT standards for PM-CEMS or PM-CPMS use. The single controller measures 8.7 in. x 4.8 in. x 3.2 in.; the multi-controller measures 10.4 in. x 6.3 in. x 3.6 in.
4650-PM provides the stable, accurate low-range measurement of particulate matter in stacks and ducts where water droplets are not present in the flue gas.
Consisting of a stack-mounted probe and separate control unit, 4650-PM’s forward scattering laser measurement detects particulate matter at low concentrations. This enables closer emissions control, with a more accurate measurement than similar PM monitoring systems.
Maximum measurement stability is achieved through an advanced optical system with a lower angle of incidence than competing systems, resulting in a lower detection limit, while the optics are fixed for measurement reliability.
Ideally suited for use in combustion processes located after the baghouse or electrostatic precipitator, 4650-PM is ideally suited for use in the power generation, glass, industrial boilers, specialty metals and pulp & paper industries.
MEETS US EPA REGULATIONS
Meeting US-EPA Performance Specification 11 (PS-11), 4650-PM is suited for users who need to comply with US EPA rules including MATS and Boiler MACT.
COMPREHENSIVE CONTROL
4650-PM is controlled via a simple control unit that includes a user interface for power, plus alarm contacts, 24V input, digital inputs, 4-20 mA output, RS232/485 and Data Bus. A multi-controller unit is also available, offering control of up to 4 devices.
EXTENSIVE MEASUREMENT RANGE
With the low angle forward-scatter measurement reducing sensitivity to particle size, 4650-PM gives a highly sensitive measurement ranging from 0.01 to 200 mg/m3, in temperatures up to 500 °C (930 °F).
4650-PM is AMETEK Land’s particulate monitor for industrial combustion processes.
| LAND | |
|---|---|
| Product Category | Opacity Sensors and Instruments |
| Product Number | 4650-PM |
| Product Name | PM-CEMS/PM-CPMS Dust Monitor |
| Device Classification | Sensor System |
| Measurement Output | %Opacity; Dust Density |
| Electrical Output | Current |
| Features | Calibration |