tecsis LP In-Line Amplifier, 5 VDC Model ILA5

Description
Features: Rugged in-line amplifier
Description
Features: Rugged in-line amplifier

Suppliers

Company
Product
Description
Supplier Links
In-Line Amplifier, 5 VDC - Model ILA5 - tecsis LP
Worthington, OH, USA
In-Line Amplifier, 5 VDC
Model ILA5
In-Line Amplifier, 5 VDC Model ILA5
Features: Rugged in-line amplifier

Features:

  • Rugged in-line amplifier
Supplier's Site

Technical Specifications

  tecsis LP
Product Category Signal Conditioners
Product Number Model ILA5
Product Name In-Line Amplifier, 5 VDC
Signal Conditioning Instrumentation Amplifier
Excitation Voltage
Outputs Analog Voltage Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Digital Isolators - 1244159-SI8441BA-D-IS1R - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA - E748C - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details