RDP Electrosense E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA E748C

Description
The E748C amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into a 4 to 20mA output. Many LVDT transducers from our stock are as standard compatible with the E748C amplifier which means that in many cases we can quickly provide dc to dc transducers.
Request a Quote
Description
The E748C amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into a 4 to 20mA output. Many LVDT transducers from our stock are as standard compatible with the E748C amplifier which means that in many cases we can quickly provide dc to dc transducers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA - E748C - RDP Electrosense
Pottstown, PA, United States
E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA
E748C
E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA E748C
The E748C amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into a 4 to 20mA output. Many LVDT transducers from our stock are as standard compatible with the E748C amplifier which means that in many cases we can quickly provide dc to dc transducers.

The E748C amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into a 4 to 20mA output. Many LVDT transducers from our stock are as standard compatible with the E748C amplifier which means that in many cases we can quickly provide dc to dc transducers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Signal Conditioners
Product Number E748C
Product Name E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA
Form Factor Modular Bay or Slot System
Unlock Full Specs
to access all available technical data

Similar Products

E308 Analogue Amplifier With Digital Display / Panel Meter - E308 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 150Hz , 3Hz with filter turned on
AC Voltage 240 / 120Vac (+5%, -20%), 50/60 Hz, 10VA
View Details
E749L In-Line LVDT Amplifier . Supply 5 to 18V, Output ±2.2V (isolated). - E749L - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz (flat)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
Modular 600 Multi-Channel Signal Conditioning System - M600 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200/10Hz
AC Voltage 94 to 253Vac, 80W
View Details