Tecnotion Datasheets for Brushless Motors
Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more
| Product Name | Notes |
|---|---|
| The QMT-HA 385 series redefines what's possible in the same stator size. Delivering up to 41% more performance, it upgrades your machine with minimal mechanical impact. The HA series distinguished... | |
| The QMT-HA 485 with it's unmatched performance, is Tecnotion's largest high-torque motor. It enables more accuracy or increases machine productivity. The largest QMT-HA 485 series sets the new benchmark, delivering... | |
| The QMT-LA 230 series is designed for seamless integration - whether in existing systems or new setups. Its aluminum housing keeps weight low, boosting dynamics in rotary tables, trunnion tables,... | |
| The QMT-LA 310 series is one of the most widely used motor series because it is suitable for many applications, from cutting and grinding to metrology and indexing tables. Its... | |
| The QMT-LA 385 delivers up to 15% more performance in both continuous torque and efficiency, without changing the mounting interface. It raises the standard for torque density in its class. | |
| The QMT-LA 485 boosts both continuous torque and efficiency by up to 15%, all while keeping the same mounting interface. Thanks to its aluminum housing, this powerhouse is lighter than... | |
| The QTL 210 series provides more torque than the smaller QTR series. The QTL 210 is the smallest of the QTL range and is available in three heights, 65, 85... | |
| The QTL 230 is essentially a QTL 210 motor with a cooling ring for high continuous torque even in combination with high duty cycles and dynamic movement profiles. This cooling... | |
| The QTL 290 expands on the QTL 210 design to meet even higher torque demands. In combination with low induction values and fast response time this series allows for highly... | |
| The QTL 310 series is based on the QTL 290 with the addition of cooling ring. The cooling ring provides bolting holes for easy installation. This cooling ring should be... | |
| The QTL 385 and QTL485 torque motors supersede the QTL-210 -310 series as the biggest torque motors that Tecnotion has to offer. It has the same efficient and space-saving electromagnetic... | |
| The QTL 485 is one of the largest of the high-torque Tecnotion motor series. It has a cooling ring, which should be closed with the housing, creating a cooling channel. | |
| The QTR 105 is where the medium-range of Tecnotion QTR motors starts. QTR 105 motors are available with a wide range of options such as different winding types and a... | |
| The QTR 133 is the second medium-range QTR motor. It covers the torque range from 2.6 to 21.9Nm. The largest 60mm high QTR 133-60 motor offers a peak torque of... | |
| The QTR 160 series is the largest in diameter of the medium QTR motor range-the smallest motor measures just 17 mm in height, with a continuous torque of 4.2 Nm. | |
| The QTR 65 is the smallest torque motor in the Tecnotion torque motor range. This motor is optimized for small and low-voltage applications. With an outer diameter of 65mm and... | |
| The QTR 78 is the second size available in the Tecnotion QTR range. This series offers a continuous torque range from 0.57 to 4.47 Nm. The largest QTR 78-60 motor... |