Tecmark Corporation Datasheets for Circuit Protection Components

Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more

Product Name Notes
Industrial Grade Equipment Leakage Circuit Interrupter (ELCI) is designed to protect and safeguard equipment, personnel and electrical circuits from ground fault leakage. This line of product mitigates the effects that...
Industrial Grade Equipment Leakage Circuit Interrupter (ELCI) is designed to protect and safeguard equipment, personnel and electrical circuits from ground fault leakage. This line of product mitigates the effects that...
Industrial Grade Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of splicing-in the protection...
North Shore Safety, (A Tecmark Company), develops, manufacturers, and supports electrical safety products for a wide scope of industrial, marine, and commercial applications. Established in 1998, North Shore Safety develops,...
The LineGard 20 Amp Portable Series comes factory standard with plug and connector or with flying leads (no plug or connector) for field configuring and thus can be constructed into...
The LineGard 30 Amp Portable Series comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated...
The LineGard 30 Amp Portable Series Ground Fault Protection Device comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord...
The LineGard PGFM product family provides ELCI (equipment leakage) ground fault sensing and is designed and manufactured by North Shore Safety, a leader in innovative safety products. The PGFM series...
The LineGard ® 30 Amp Portable Series comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment...
The LineGard ® 30 Amp Portable Series GFCI comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or...
The LineGard™ 20 Amp Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or...
The LineGard™ 30 Amp Marine Permanent Series single and split phase ELCI is ideal for existing marine shore power circuit installations without existing Ground Fault Protection Equipment (GFPE) level protection.
The LineGard™ 30 Amp Permanent Series single and multiphase ELCI is ideal for both new and existing circuit installations. This ELCI has a unique design that offers the flexibility of...
The LineGard™ 30 Amp Permanent Series single and multiphase GFCI is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the flexibility of...
The LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard™ 40 - 60 Amp Class A...
The LineGard™ 40, 50, & 60 Amp Permanent Series Equipment Leakage Circuit Interrupter (ELCI) is ideal for both new and existing circuit installations and features a key selectable trip level...
The LineGard™ 40, 50, & 60 Amp Portable Series Equipment Leakage Circuit Interrupter (ELCI) is ideal for both new and existing circuit installations and features a key selectable trip level...
The LineGard™ 50 Amp Marine Permanent & Portable Series split phase ELCI is ideal for existing marine shore power circuit installation without existing Ground Fault Protection Equipment (GFPE) level protection,...
The LineGard™ 60 Amp Special Purpose Ground Fault Circuit Interrupter (SPGFCI) is ideal for both new and existing circuit installations and is designed to interrupt leakages of 20mA or greater.
The LineGard™ EVSE2 Electrical Vehicle Supply Equipment (EVSE) charging station is ideal to meet at home electric vehicle (EV) charging needs. With a charging capacity of up to 32 amps,...
The LineGard™ PGFM product family provides ELCI (equipment leakage) ground fault sensing and is designed and manufactured by North Shore Safety, a leader in innovative safety products. The PGFM series...
The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe...