Tecmark Corporation 15 Amp Plug GFCI

Description
The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.), original equipment manufacturers (O.E.M.) or general portable power applications. M.R.O. items are supplied with heavy-duty 12/3 conductor high flex (indoor/outdoor) safety yellow cable (SJTW type) capable of withstanding heavy trade or industrial use. O.E.M. items are configured with robust 14/3 or 12/3 conductor high f lex (indoor/outdoor) black rubberized cable (SJOOW type) for integration into trade related equipment. All items offered are industrial grade tough and are backed by a 2-year manufacturer's warranty. In addition to the units offered with a cord, North Shore Safety also makes available field wire able devices for field attachment to existing cords or equipment supply cables. Note that any cord or equipment updated with the 15 Amp Plug Series and or In-Line Series GFCI becomes OSHA compliant for power usage in confined space, OSHA 29 CFR 1926.404 (b)(1)(ii) and OSHA 29 CFR 1926.405 (a)(2)(ii)(G) and additionally meets the requirements of NEC 590.6 (a) and (b).
Request a Quote Datasheet
Description
The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.), original equipment manufacturers (O.E.M.) or general portable power applications. M.R.O. items are supplied with heavy-duty 12/3 conductor high flex (indoor/outdoor) safety yellow cable (SJTW type) capable of withstanding heavy trade or industrial use. O.E.M. items are configured with robust 14/3 or 12/3 conductor high f lex (indoor/outdoor) black rubberized cable (SJOOW type) for integration into trade related equipment. All items offered are industrial grade tough and are backed by a 2-year manufacturer's warranty. In addition to the units offered with a cord, North Shore Safety also makes available field wire able devices for field attachment to existing cords or equipment supply cables. Note that any cord or equipment updated with the 15 Amp Plug Series and or In-Line Series GFCI becomes OSHA compliant for power usage in confined space, OSHA 29 CFR 1926.404 (b)(1)(ii) and OSHA 29 CFR 1926.405 (a)(2)(ii)(G) and additionally meets the requirements of NEC 590.6 (a) and (b).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Amp Plug GFCI -  - Tecmark Corporation
Mentor, OH, United States
15 Amp Plug GFCI
15 Amp Plug GFCI
The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.), original equipment manufacturers (O.E.M.) or general portable power applications. M.R.O. items are supplied with heavy-duty 12/3 conductor high flex (indoor/outdoor) safety yellow cable (SJTW type) capable of withstanding heavy trade or industrial use. O.E.M. items are configured with robust 14/3 or 12/3 conductor high f lex (indoor/outdoor) black rubberized cable (SJOOW type) for integration into trade related equipment. All items offered are industrial grade tough and are backed by a 2-year manufacturer's warranty. In addition to the units offered with a cord, North Shore Safety also makes available field wire able devices for field attachment to existing cords or equipment supply cables. Note that any cord or equipment updated with the 15 Amp Plug Series and or In-Line Series GFCI becomes OSHA compliant for power usage in confined space, OSHA 29 CFR 1926.404 (b)(1)(ii) and OSHA 29 CFR 1926.405 (a)(2)(ii)(G) and additionally meets the requirements of NEC 590.6 (a) and (b).

The Plug Series and In-Line Series Ground Fault Circuit Interrupter (GFCI) are rated for 15 Amps at 120 VAC. These devices are available in either an Automatic or Manual (safe start) reset configuration. Standard offerings include products geared toward maintenance repair organizations (M.R.O.), original equipment manufacturers (O.E.M.) or general portable power applications. M.R.O. items are supplied with heavy-duty 12/3 conductor high flex (indoor/outdoor) safety yellow cable (SJTW type) capable of withstanding heavy trade or industrial use. O.E.M. items are configured with robust 14/3 or 12/3 conductor high f lex (indoor/outdoor) black rubberized cable (SJOOW type) for integration into trade related equipment. All items offered are industrial grade tough and are backed by a 2-year manufacturer's warranty. In addition to the units offered with a cord, North Shore Safety also makes available field wire able devices for field attachment to existing cords or equipment supply cables. Note that any cord or equipment updated with the 15 Amp Plug Series and or In-Line Series GFCI becomes OSHA compliant for power usage in confined space, OSHA 29 CFR 1926.404 (b)(1)(ii) and OSHA 29 CFR 1926.405 (a)(2)(ii)(G) and additionally meets the requirements of NEC 590.6 (a) and (b).

Supplier's Site Datasheet

Technical Specifications

  Tecmark Corporation
Product Category Circuit Protection Components
Product Name 15 Amp Plug GFCI
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
30 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details