Tecmark Corporation 20 Amp Portable GFCI

Description
The LineGard™ 20 Amp Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up *(see below). Power cords integrated with this LineGard™ 20A GFCI become OSHA compliant for portable and temporary power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(b)(1)(ii)(G ). This product meets the requirements of NEC 590.6 (a) & (b), and OEM appliance requirements per NEC 422.5 & NEC 210.8. The LineGard™ 20 Amp Portable series GFCI is engineered for extremely wet and hazardous environments. LineGard™ 20 is designed and constructed with materials that are impact resistant and withstand chemical and UV light exposure. It is also achieves TYPE 4X, IP69K ratings and is suitable for both indoor and outdoor applications. For user convenience, the LineGard™ 20 Amp portable series GFCI incorporates green and red LEDs for power and fault status. LineGard™ 20 features Test/Reset buttons that are double insulated and recessed for additional safety to prevent accidental switching during rough handling. In addition, the electrical contacts of this device are electro-magnetically latched to prevent false tripping under rough service. North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard™ 20 Amp Portable series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and cUL listed to UL 943. (cURus recognized with flying leads)
Request a Quote Datasheet
Description
The LineGard™ 20 Amp Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up *(see below). Power cords integrated with this LineGard™ 20A GFCI become OSHA compliant for portable and temporary power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(b)(1)(ii)(G ). This product meets the requirements of NEC 590.6 (a) & (b), and OEM appliance requirements per NEC 422.5 & NEC 210.8. The LineGard™ 20 Amp Portable series GFCI is engineered for extremely wet and hazardous environments. LineGard™ 20 is designed and constructed with materials that are impact resistant and withstand chemical and UV light exposure. It is also achieves TYPE 4X, IP69K ratings and is suitable for both indoor and outdoor applications. For user convenience, the LineGard™ 20 Amp portable series GFCI incorporates green and red LEDs for power and fault status. LineGard™ 20 features Test/Reset buttons that are double insulated and recessed for additional safety to prevent accidental switching during rough handling. In addition, the electrical contacts of this device are electro-magnetically latched to prevent false tripping under rough service. North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard™ 20 Amp Portable series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and cUL listed to UL 943. (cURus recognized with flying leads)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 Amp Portable GFCI -  - Tecmark Corporation
Mentor, OH, United States
20 Amp Portable GFCI
20 Amp Portable GFCI
The LineGard™ 20 Amp Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up *(see below). Power cords integrated with this LineGard™ 20A GFCI become OSHA compliant for portable and temporary power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(b)(1)(ii)(G ). This product meets the requirements of NEC 590.6 (a) & (b), and OEM appliance requirements per NEC 422.5 & NEC 210.8. The LineGard™ 20 Amp Portable series GFCI is engineered for extremely wet and hazardous environments. LineGard™ 20 is designed and constructed with materials that are impact resistant and withstand chemical and UV light exposure. It is also achieves TYPE 4X, IP69K ratings and is suitable for both indoor and outdoor applications. For user convenience, the LineGard™ 20 Amp portable series GFCI incorporates green and red LEDs for power and fault status. LineGard™ 20 features Test/Reset buttons that are double insulated and recessed for additional safety to prevent accidental switching during rough handling. In addition, the electrical contacts of this device are electro-magnetically latched to prevent false tripping under rough service. North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard™ 20 Amp Portable series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and cUL listed to UL 943. (cURus recognized with flying leads)

The LineGard™ 20 Amp Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up *(see below). Power cords integrated with this LineGard™ 20A GFCI become OSHA compliant for portable and temporary power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(b)(1)(ii)(G). This product meets the requirements of NEC 590.6 (a) & (b), and OEM appliance requirements per NEC 422.5 & NEC 210.8. The LineGard™ 20 Amp Portable series GFCI is engineered for extremely wet and hazardous environments. LineGard™ 20 is designed and constructed with materials that are impact resistant and withstand chemical and UV light exposure. It is also achieves TYPE 4X, IP69K ratings and is suitable for both indoor and outdoor applications. For user convenience, the LineGard™ 20 Amp portable series GFCI incorporates green and red LEDs for power and fault status. LineGard™ 20 features Test/Reset buttons that are double insulated and recessed for additional safety to prevent accidental switching during rough handling. In addition, the electrical contacts of this device are electro-magnetically latched to prevent false tripping under rough service. North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard™ 20 Amp Portable series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and cUL listed to UL 943. (cURus recognized with flying leads)

Supplier's Site Datasheet

Technical Specifications

  Tecmark Corporation
Product Category Circuit Protection Components
Product Name 20 Amp Portable GFCI
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
40 - 60 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details