Tecmark Corporation 30 Amp Portable GFCI

Description
The LineGard ® 30 Amp Portable Series GFCI comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power cord integrated with this GFCI becomes OSHA compliant for portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G ). Additionally, these devices meet the NEC requirement 590.6 (a) and (b). The LineGard ® 30 Amp Portable Series GFCI is industrially designed with impact resistant materials that withstand Chemical and Ultraviolet light degradation and is suitable for both indoor and outdoor applications. The Portable Series is geared for wet location use as this 1Ø device achieves both TYPE 4X and IP69K ratings. For multiphase, this device achieves both TYPE 4X and 6P. The LineGard ® 30 Amp Portable Series GFCI also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling. In addition, the electrical contacts of the LineGard ® 30 Amp Portable Series GFCI are electro-magnetically latched so unit will not delatch under rough use or service. For user convenience, the 30 Amp Portable Series incorporates two LEDs for power and fault status. The product is available in both Automatic and Manual (safe start) reset types. Custom terminations for convenient end-use or installation. North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard ® 30 Amp Portable Series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and/or cUL listed to UL 943. (cURus recognized with flying leads) (exception 277V & 240V 3Ø)
Request a Quote Datasheet
Description
The LineGard ® 30 Amp Portable Series GFCI comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power cord integrated with this GFCI becomes OSHA compliant for portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G ). Additionally, these devices meet the NEC requirement 590.6 (a) and (b). The LineGard ® 30 Amp Portable Series GFCI is industrially designed with impact resistant materials that withstand Chemical and Ultraviolet light degradation and is suitable for both indoor and outdoor applications. The Portable Series is geared for wet location use as this 1Ø device achieves both TYPE 4X and IP69K ratings. For multiphase, this device achieves both TYPE 4X and 6P. The LineGard ® 30 Amp Portable Series GFCI also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling. In addition, the electrical contacts of the LineGard ® 30 Amp Portable Series GFCI are electro-magnetically latched so unit will not delatch under rough use or service. For user convenience, the 30 Amp Portable Series incorporates two LEDs for power and fault status. The product is available in both Automatic and Manual (safe start) reset types. Custom terminations for convenient end-use or installation. North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard ® 30 Amp Portable Series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and/or cUL listed to UL 943. (cURus recognized with flying leads) (exception 277V & 240V 3Ø)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Amp Portable GFCI -  - Tecmark Corporation
Mentor, OH, United States
30 Amp Portable GFCI
30 Amp Portable GFCI
The LineGard ® 30 Amp Portable Series GFCI comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power cord integrated with this GFCI becomes OSHA compliant for portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G ). Additionally, these devices meet the NEC requirement 590.6 (a) and (b). The LineGard ® 30 Amp Portable Series GFCI is industrially designed with impact resistant materials that withstand Chemical and Ultraviolet light degradation and is suitable for both indoor and outdoor applications. The Portable Series is geared for wet location use as this 1Ø device achieves both TYPE 4X and IP69K ratings. For multiphase, this device achieves both TYPE 4X and 6P. The LineGard ® 30 Amp Portable Series GFCI also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling. In addition, the electrical contacts of the LineGard ® 30 Amp Portable Series GFCI are electro-magnetically latched so unit will not delatch under rough use or service. For user convenience, the 30 Amp Portable Series incorporates two LEDs for power and fault status. The product is available in both Automatic and Manual (safe start) reset types. Custom terminations for convenient end-use or installation. North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard ® 30 Amp Portable Series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and/or cUL listed to UL 943. (cURus recognized with flying leads) (exception 277V & 240V 3Ø)

The LineGard ® 30 Amp Portable Series GFCI comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power cord integrated with this GFCI becomes OSHA compliant for portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G). Additionally, these devices meet the NEC requirement 590.6 (a) and (b). The LineGard ® 30 Amp Portable Series GFCI is industrially designed with impact resistant materials that withstand Chemical and Ultraviolet light degradation and is suitable for both indoor and outdoor applications. The Portable Series is geared for wet location use as this 1Ø device achieves both TYPE 4X and IP69K ratings. For multiphase, this device achieves both TYPE 4X and 6P. The LineGard ® 30 Amp Portable Series GFCI also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling. In addition, the electrical contacts of the LineGard ® 30 Amp Portable Series GFCI are electro-magnetically latched so unit will not delatch under rough use or service. For user convenience, the 30 Amp Portable Series incorporates two LEDs for power and fault status. The product is available in both Automatic and Manual (safe start) reset types. Custom terminations for convenient end-use or installation. North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard ® 30 Amp Portable Series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and/or cUL listed to UL 943. (cURus recognized with flying leads) (exception 277V & 240V 3Ø)

Supplier's Site Datasheet

Technical Specifications

  Tecmark Corporation
Product Category Circuit Protection Components
Product Name 30 Amp Portable GFCI
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
15 Amp In-line And Plug Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
30 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
40 - 60 Amp Class A GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details