Tecmark Corporation Portable 30 Amp Series Single And Multiphase GFCI

Description
The LineGard 30 Amp Portable Series comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power cord integrated with this GFCI becomes OSHA compliant for portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G ). Additionally, these devices meet the NEC requirement 590.6 (a) and (b). The LineGard 30 Amp Portable Series is industrially designed with impact resistant materials that withstand Chemical and Ultraviolet light degradation and is suitable for both indoor and outdoor applications. The Portable Series is geared for wet location use as this device achieves both NEMA 4X and 6P ratings. The device also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling. In addition, the electrical contacts of this device are electro-magnetically latched so unit will not delatch under rough use or service. For user convenience, the 30 Amp Portable Series incorporates two LEDs for power and fault status. The product is available in both Automatic and Manual (safe start) reset types. All units are MADE IN THE USA and are UL 943 and/or CSA 22.2 No. 144 listed with the exception of 277VAC which is non-UL and flying lead units which are cURus. With acceptable volume, North Shore Safety will entertain custom assemblies that are not suitably supported by our standard SKU offering. In addition, all assemblies can be factory integrated with NEMA or IEC wiring devices (watertight and non-watertight) or custom terminations for convenient end-use or installation. • Industrial design for rough service application • Largest 30 Amp switching contacts in the industry - (high reliability) • Dual indication lights displaying power and fault status • Open neutral protection (on applicable models only) • Grounded neutral protection (on applicable models only) • 1ø cULus listed to UL 943 and CSA C22.2 No. 144 Class A GFCI exception 277 VAC (non-UL) • Enclosure is Chemical and U.V. resistant • NEMA 4x and 6P wet location rated for indoor/outdoor applications • Double insulated user interface for added safety • Available in Automatic or Manual (safe start) reset models • 3ø cCSAus Certified to CSA-C22.2 No. 144 and UL 943 Class A GFCI
Request a Quote
Description
The LineGard 30 Amp Portable Series comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power cord integrated with this GFCI becomes OSHA compliant for portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G ). Additionally, these devices meet the NEC requirement 590.6 (a) and (b). The LineGard 30 Amp Portable Series is industrially designed with impact resistant materials that withstand Chemical and Ultraviolet light degradation and is suitable for both indoor and outdoor applications. The Portable Series is geared for wet location use as this device achieves both NEMA 4X and 6P ratings. The device also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling. In addition, the electrical contacts of this device are electro-magnetically latched so unit will not delatch under rough use or service. For user convenience, the 30 Amp Portable Series incorporates two LEDs for power and fault status. The product is available in both Automatic and Manual (safe start) reset types. All units are MADE IN THE USA and are UL 943 and/or CSA 22.2 No. 144 listed with the exception of 277VAC which is non-UL and flying lead units which are cURus. With acceptable volume, North Shore Safety will entertain custom assemblies that are not suitably supported by our standard SKU offering. In addition, all assemblies can be factory integrated with NEMA or IEC wiring devices (watertight and non-watertight) or custom terminations for convenient end-use or installation. • Industrial design for rough service application • Largest 30 Amp switching contacts in the industry - (high reliability) • Dual indication lights displaying power and fault status • Open neutral protection (on applicable models only) • Grounded neutral protection (on applicable models only) • 1ø cULus listed to UL 943 and CSA C22.2 No. 144 Class A GFCI exception 277 VAC (non-UL) • Enclosure is Chemical and U.V. resistant • NEMA 4x and 6P wet location rated for indoor/outdoor applications • Double insulated user interface for added safety • Available in Automatic or Manual (safe start) reset models • 3ø cCSAus Certified to CSA-C22.2 No. 144 and UL 943 Class A GFCI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Mentor, OH, United States
Portable 30 Amp Series Single And Multiphase GFCI
Portable 30 Amp Series Single And Multiphase GFCI
The LineGard 30 Amp Portable Series comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power cord integrated with this GFCI becomes OSHA compliant for portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G ). Additionally, these devices meet the NEC requirement 590.6 (a) and (b). The LineGard 30 Amp Portable Series is industrially designed with impact resistant materials that withstand Chemical and Ultraviolet light degradation and is suitable for both indoor and outdoor applications. The Portable Series is geared for wet location use as this device achieves both NEMA 4X and 6P ratings. The device also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling. In addition, the electrical contacts of this device are electro-magnetically latched so unit will not delatch under rough use or service. For user convenience, the 30 Amp Portable Series incorporates two LEDs for power and fault status. The product is available in both Automatic and Manual (safe start) reset types. All units are MADE IN THE USA and are UL 943 and/or CSA 22.2 No. 144 listed with the exception of 277VAC which is non-UL and flying lead units which are cURus. With acceptable volume, North Shore Safety will entertain custom assemblies that are not suitably supported by our standard SKU offering. In addition, all assemblies can be factory integrated with NEMA or IEC wiring devices (watertight and non-watertight) or custom terminations for convenient end-use or installation. • Industrial design for rough service application • Largest 30 Amp switching contacts in the industry - (high reliability) • Dual indication lights displaying power and fault status • Open neutral protection (on applicable models only) • Grounded neutral protection (on applicable models only) • 1ø cULus listed to UL 943 and CSA C22.2 No. 144 Class A GFCI exception 277 VAC (non-UL) • Enclosure is Chemical and U.V. resistant • NEMA 4x and 6P wet location rated for indoor/outdoor applications • Double insulated user interface for added safety • Available in Automatic or Manual (safe start) reset models • 3ø cCSAus Certified to CSA-C22.2 No. 144 and UL 943 Class A GFCI

The LineGard 30 Amp Portable Series comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twist lock devices. Note that thus any power cord integrated with this GFCI becomes OSHA compliant for portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G). Additionally, these devices meet the NEC requirement 590.6 (a) and (b).

The LineGard 30 Amp Portable Series is industrially designed with impact resistant materials that withstand Chemical and Ultraviolet light degradation and is suitable for both indoor and outdoor applications. The Portable Series is geared for wet location use as this device achieves both NEMA 4X and 6P ratings. The device also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling. In addition, the electrical contacts of this device are electro-magnetically latched so unit will not delatch under rough use or service. For user convenience, the 30 Amp Portable Series incorporates two LEDs for power and fault status. The product is available in both Automatic and Manual (safe start) reset types. All units are MADE IN THE USA and are UL 943 and/or CSA 22.2 No. 144 listed with the exception of 277VAC which is non-UL and flying lead units which are cURus. With acceptable volume, North Shore Safety will entertain custom assemblies that are not suitably supported by our standard SKU offering. In addition, all assemblies can be factory integrated with NEMA or IEC wiring devices (watertight and non-watertight) or custom terminations for convenient end-use or installation.

• Industrial design for rough service application
• Largest 30 Amp switching contacts in the industry - (high reliability)
• Dual indication lights displaying power and fault status
• Open neutral protection (on applicable models only)
• Grounded neutral protection (on applicable models only)
• 1Ø cULus listed to UL 943 and CSA C22.2 No. 144 Class A GFCI
exception 277 VAC (non-UL)
• Enclosure is Chemical and U.V. resistant
• NEMA 4x and 6P wet location rated for indoor/outdoor applications
• Double insulated user interface for added safety
• Available in Automatic or Manual (safe start) reset models
• 3Ø cCSAus Certified to CSA-C22.2 No. 144 and UL 943 Class A GFCI

Supplier's Site

Technical Specifications

  Tecmark Corporation
Product Category Circuit Protection Components
Product Name Portable 30 Amp Series Single And Multiphase GFCI
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
15 Amp In-line And Plug Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details