Tecmark Corporation 40 - 60 Amp Class A GFCI

Description
The LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard™ 40 - 60 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 40 - 60 Amp Class A is typically installed at the point of use and therefore has no restrictions to circuit length. The LineGard 40 - 60 Amp Class A GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle. All units have 60" splicing lead wires and 1" NPT conduit f fittings for integration to flexible, EMT, PVC, or burial conduit. All LineGard™ 40 - 60 Amp Class A GFCIs are proudly made in the U.S.A. in ISO certified facilities and are UL943 and CSA C22.2 No. 144 listed.
Request a Quote Datasheet
Description
The LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard™ 40 - 60 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 40 - 60 Amp Class A is typically installed at the point of use and therefore has no restrictions to circuit length. The LineGard 40 - 60 Amp Class A GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle. All units have 60" splicing lead wires and 1" NPT conduit f fittings for integration to flexible, EMT, PVC, or burial conduit. All LineGard™ 40 - 60 Amp Class A GFCIs are proudly made in the U.S.A. in ISO certified facilities and are UL943 and CSA C22.2 No. 144 listed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 - 60 Amp Class A GFCI -  - Tecmark Corporation
Mentor, OH, United States
40 - 60 Amp Class A GFCI
40 - 60 Amp Class A GFCI
The LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard™ 40 - 60 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 40 - 60 Amp Class A is typically installed at the point of use and therefore has no restrictions to circuit length. The LineGard 40 - 60 Amp Class A GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle. All units have 60" splicing lead wires and 1" NPT conduit f fittings for integration to flexible, EMT, PVC, or burial conduit. All LineGard™ 40 - 60 Amp Class A GFCIs are proudly made in the U.S.A. in ISO certified facilities and are UL943 and CSA C22.2 No. 144 listed.

The LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard™ 40 - 60 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 40 - 60 Amp Class A is typically installed at the point of use and therefore has no restrictions to circuit length. The LineGard 40 - 60 Amp Class A GFCI can be integrated directly into a circuit or paired in tandem with an approved receptacle. All units have 60" splicing lead wires and 1" NPT conduit f fittings for integration to flexible, EMT, PVC, or burial conduit. All LineGard™ 40 - 60 Amp Class A GFCIs are proudly made in the U.S.A. in ISO certified facilities and are UL943 and CSA C22.2 No. 144 listed.

Supplier's Site Datasheet

Technical Specifications

  Tecmark Corporation
Product Category Circuit Protection Components
Product Name 40 - 60 Amp Class A GFCI
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
15 Amp In-line And Plug Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
20 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details