Technic, Inc. Technic HS Flow Cells - For High-speed Application Testing

Description
The Flow Cell is designed for laboratory use or as a portable test unit to simulate high speed plating applications such as reel-to-reel or lead frame plating. The cell is constructed of white polypropylene with support flange and convenient storage compartment. The unit can be supplied with a case to allow for transportation to different labs or facilities. Plating area 10" long x 4.5" wide. Adjustable controlled depth plating of 3.5" to 4.5" Two 3/8" dia. stainless steel anode rods, rod holders, titanium anode baskets, and anode bags Stainless steel cathode rod connected to knife edge cathode agitation system Double pass PVC solution sparger connected to in-tank filter system Teflon heater with digital readout temperature Specifications: Footprint: 27" long x 19" high x 19" wide Capacity: Approx. 1.5 gallons of solution Heat-up time from 70°F ambient to: 110°F - 1 hour &140°F - 2 hours Utility inputs available are: 120; 208; 230; 240 volt-1ph-50/60hz.
Datasheet
Description
The Flow Cell is designed for laboratory use or as a portable test unit to simulate high speed plating applications such as reel-to-reel or lead frame plating. The cell is constructed of white polypropylene with support flange and convenient storage compartment. The unit can be supplied with a case to allow for transportation to different labs or facilities. Plating area 10" long x 4.5" wide. Adjustable controlled depth plating of 3.5" to 4.5" Two 3/8" dia. stainless steel anode rods, rod holders, titanium anode baskets, and anode bags Stainless steel cathode rod connected to knife edge cathode agitation system Double pass PVC solution sparger connected to in-tank filter system Teflon heater with digital readout temperature Specifications: Footprint: 27" long x 19" high x 19" wide Capacity: Approx. 1.5 gallons of solution Heat-up time from 70°F ambient to: 110°F - 1 hour &140°F - 2 hours Utility inputs available are: 120; 208; 230; 240 volt-1ph-50/60hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Technic HS Flow Cells - For High-speed Application Testing -  - Technic, Inc.
Cranston, RI, USA
Technic HS Flow Cells - For High-speed Application Testing
Technic HS Flow Cells - For High-speed Application Testing
The Flow Cell is designed for laboratory use or as a portable test unit to simulate high speed plating applications such as reel-to-reel or lead frame plating. The cell is constructed of white polypropylene with support flange and convenient storage compartment. The unit can be supplied with a case to allow for transportation to different labs or facilities. Plating area 10" long x 4.5" wide. Adjustable controlled depth plating of 3.5" to 4.5" Two 3/8" dia. stainless steel anode rods, rod holders, titanium anode baskets, and anode bags Stainless steel cathode rod connected to knife edge cathode agitation system Double pass PVC solution sparger connected to in-tank filter system Teflon heater with digital readout temperature Specifications: Footprint: 27" long x 19" high x 19" wide Capacity: Approx. 1.5 gallons of solution Heat-up time from 70°F ambient to: 110°F - 1 hour &140°F - 2 hours Utility inputs available are: 120; 208; 230; 240 volt-1ph-50/60hz.

The Flow Cell is designed for laboratory use or as a portable test unit to simulate high speed plating applications such as reel-to-reel or lead frame plating. The cell is constructed of white polypropylene with support flange and convenient storage compartment. The unit can be supplied with a case to allow for transportation to different labs or facilities.

  • Plating area 10" long x 4.5" wide. Adjustable controlled depth plating of 3.5" to 4.5"
  • Two 3/8" dia. stainless steel anode rods, rod holders, titanium anode baskets, and anode bags
  • Stainless steel cathode rod connected to knife edge cathode agitation system
  • Double pass PVC solution sparger connected to in-tank filter system
  • Teflon heater with digital readout temperature

Specifications:

  • Footprint: 27" long x 19" high x 19" wide
  • Capacity: Approx. 1.5 gallons of solution
  • Heat-up time from 70°F ambient to: 110°F - 1 hour &140°F - 2 hours
  • Utility inputs available are: 120; 208; 230; 240 volt-1ph-50/60hz.
Supplier's Site Datasheet

Technical Specifications

  Technic, Inc.
Product Category Thin Film Equipment
Product Name Technic HS Flow Cells - For High-speed Application Testing
Unlock Full Specs
to access all available technical data

Similar Products

Spouted Bed Electrode (SBE) Technology - SBE 1-6 - Technic, Inc.
Specs
Applications Semiconductors; Electronic connectors, Contact Pins, Chip Capacitors, Chip resistors
View Details
Temescal - BCD-2800 - Edwards Vacuum
Edwards Vacuum
Specs
Type Batch
Process Physical Vapor Deposition; Electron Beam Evaporation
Applications Research / Surface Analysis
View Details