Technic, Inc. Technic LIP Solar Wafer Plating Tool

Description
Light Induced Solar Plating of Front-Side Contacts (For Research and development applications) The plating station is 14"x28"x10" deep (approx. 12 gal.) constructed from ½" thick polypropylene with flange. Stainless steel anode fixture with hinge assembly (anode fixture is designed to accommodate three 7/16” diameter x 19” long silver anodes). A 500 watt Teflon immersion heater with built-in thermocouple over-temperature shut-off and a float type low level shut-off and a digital readout indicating thermostatic temperature control. Model PP-LB4 in-tank pump/filter system connected to a CPVC solution sparger. Light source with control One CPVC solar cell fixture to accommodate three 156mm x 156mm solar cells. Rectifier: Model GPS1850D, 5 Amp, 0-18 Volt, constant current, constant voltage, 0.01% regulation with digital LED display. A manual timer with light and alarm Each unit contains a plating station contained within a white polypropylene module. Overall dimensions are 38.5”w x 34.5”d x 36.5”h (To the top of the self). The module features a shelf above and to the rear of the tanks accommodating the power supply and other instrumentation. Anodes are readily available at current market price on the day of shipment. The addition of light induced electrodepostion to silver paste printed photovoltaic cells improves front-side conductivity while improving the overall uniformity. Technic's exclusive technology utilizing Technisol® chemistry can improve cell efficiency by .4%. Our LIP Solar Plating Tool has been specially designed to further this technology in research and development applications.
Description
Light Induced Solar Plating of Front-Side Contacts (For Research and development applications) The plating station is 14"x28"x10" deep (approx. 12 gal.) constructed from ½" thick polypropylene with flange. Stainless steel anode fixture with hinge assembly (anode fixture is designed to accommodate three 7/16” diameter x 19” long silver anodes). A 500 watt Teflon immersion heater with built-in thermocouple over-temperature shut-off and a float type low level shut-off and a digital readout indicating thermostatic temperature control. Model PP-LB4 in-tank pump/filter system connected to a CPVC solution sparger. Light source with control One CPVC solar cell fixture to accommodate three 156mm x 156mm solar cells. Rectifier: Model GPS1850D, 5 Amp, 0-18 Volt, constant current, constant voltage, 0.01% regulation with digital LED display. A manual timer with light and alarm Each unit contains a plating station contained within a white polypropylene module. Overall dimensions are 38.5”w x 34.5”d x 36.5”h (To the top of the self). The module features a shelf above and to the rear of the tanks accommodating the power supply and other instrumentation. Anodes are readily available at current market price on the day of shipment. The addition of light induced electrodepostion to silver paste printed photovoltaic cells improves front-side conductivity while improving the overall uniformity. Technic's exclusive technology utilizing Technisol® chemistry can improve cell efficiency by .4%. Our LIP Solar Plating Tool has been specially designed to further this technology in research and development applications.

Suppliers

Company
Product
Description
Supplier Links
Technic LIP Solar Wafer Plating Tool -  - Technic, Inc.
Cranston, RI, USA
Technic LIP Solar Wafer Plating Tool
Technic LIP Solar Wafer Plating Tool
Light Induced Solar Plating of Front-Side Contacts (For Research and development applications) The plating station is 14"x28"x10" deep (approx. 12 gal.) constructed from ½" thick polypropylene with flange. Stainless steel anode fixture with hinge assembly (anode fixture is designed to accommodate three 7/16” diameter x 19” long silver anodes). A 500 watt Teflon immersion heater with built-in thermocouple over-temperature shut-off and a float type low level shut-off and a digital readout indicating thermostatic temperature control. Model PP-LB4 in-tank pump/filter system connected to a CPVC solution sparger. Light source with control One CPVC solar cell fixture to accommodate three 156mm x 156mm solar cells. Rectifier: Model GPS1850D, 5 Amp, 0-18 Volt, constant current, constant voltage, 0.01% regulation with digital LED display. A manual timer with light and alarm Each unit contains a plating station contained within a white polypropylene module. Overall dimensions are 38.5”w x 34.5”d x 36.5”h (To the top of the self). The module features a shelf above and to the rear of the tanks accommodating the power supply and other instrumentation. Anodes are readily available at current market price on the day of shipment. The addition of light induced electrodepostion to silver paste printed photovoltaic cells improves front-side conductivity while improving the overall uniformity. Technic's exclusive technology utilizing Technisol® chemistry can improve cell efficiency by .4%. Our LIP Solar Plating Tool has been specially designed to further this technology in research and development applications.

Light Induced Solar Plating of Front-Side Contacts (For Research and development applications)

  • The plating station is 14"x28"x10" deep (approx. 12 gal.) constructed from ½" thick polypropylene with flange.
  • Stainless steel anode fixture with hinge assembly (anode fixture is designed to accommodate three 7/16” diameter x 19” long silver anodes).
  • A 500 watt Teflon immersion heater with built-in thermocouple over-temperature shut-off and a float type low level shut-off and a digital readout indicating thermostatic temperature control.
  • Model PP-LB4 in-tank pump/filter system connected to a CPVC solution sparger.
  • Light source with control
  • One CPVC solar cell fixture to accommodate three 156mm x 156mm solar cells.
  • Rectifier: Model GPS1850D, 5 Amp, 0-18 Volt, constant current, constant voltage, 0.01% regulation with digital LED display.
  • A manual timer with light and alarm

Each unit contains a plating station contained within a white polypropylene module. Overall dimensions are 38.5”w x 34.5”d x 36.5”h (To the top of the self). The module features a shelf above and to the rear of the tanks accommodating the power supply and other instrumentation.

Anodes are readily available at current market price on the day of shipment.

The addition of light induced electrodepostion to silver paste printed photovoltaic cells improves front-side conductivity while improving the overall uniformity. Technic's exclusive technology utilizing Technisol® chemistry can improve cell efficiency by .4%. Our LIP Solar Plating Tool has been specially designed to further this technology in research and development applications.

Supplier's Site

Technical Specifications

  Technic, Inc.
Product Category Thin Film Equipment
Product Name Technic LIP Solar Wafer Plating Tool
Applications Photovoltaic or solar cell; Research / Surface Analysis
Unlock Full Specs
to access all available technical data

Similar Products

Seam Sealer Systems -  - Sunstone Engineering
Sunstone Engineering
Specs
Type Seam Sealer Systems
Applications Semiconductors
View Details
Technic Mini Mod 2 -  - Technic, Inc.
Specs
Applications Research / Surface Analysis
View Details
Charge Neutralization System -  - Ushio America, Inc.
Specs
Type Free Standing System
View Details