Te-Co, Inc. 6'' SnapLock® Fixture Plate: 8'' Width x 20.50'' Length x 2.00'' Thickness SFP6001

Description
Product Information Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock® Plates are used only with the Relock® system.
Description
Product Information Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock® Plates are used only with the Relock® system.

Suppliers

Company
Product
Description
Supplier Links
6'' SnapLock® Fixture Plate: 8'' Width x 20.50'' Length x 2.00'' Thickness - SFP6001 - Te-Co, Inc.
Union, OH, USA
6'' SnapLock® Fixture Plate: 8'' Width x 20.50'' Length x 2.00'' Thickness
SFP6001
6'' SnapLock® Fixture Plate: 8'' Width x 20.50'' Length x 2.00'' Thickness SFP6001
Product Information Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock® Plates are used only with the Relock® system.

Product Information

  • Manufactured from high quality aluminum material.
  • Ideal for holding many small parts or workpieces with difficult clamping or locating points.
  • SnapLock® Plates are used only with the Relock® system.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number SFP6001
Product Name 6'' SnapLock® Fixture Plate: 8'' Width x 20.50'' Length x 2.00'' Thickness
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Quick-Loc™ 52mm Round Support Pallets - QL-200410 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 9.11 lbs (4.13 kg)
Shape Round
View Details
20'' x 20'' Fixture Plate - 25023 - Te-Co, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Width / Diameter 20 inch (508 mm)
Length 20 inch (508 mm)
View Details