Te-Co, Inc. 4'' SnapLock® Fixture Plate: 6'' Width x 16'' Length x 1.50'' Thickness SFP4001

Description
Product Information Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock® Plates are used only with the Relock® system.
Description
Product Information Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock® Plates are used only with the Relock® system.

Suppliers

Company
Product
Description
Supplier Links
4'' SnapLock® Fixture Plate: 6'' Width x 16'' Length x 1.50'' Thickness - SFP4001 - Te-Co, Inc.
Union, OH, USA
4'' SnapLock® Fixture Plate: 6'' Width x 16'' Length x 1.50'' Thickness
SFP4001
4'' SnapLock® Fixture Plate: 6'' Width x 16'' Length x 1.50'' Thickness SFP4001
Product Information Manufactured from high quality aluminum material. Ideal for holding many small parts or workpieces with difficult clamping or locating points. SnapLock® Plates are used only with the Relock® system.

Product Information

  • Manufactured from high quality aluminum material.
  • Ideal for holding many small parts or workpieces with difficult clamping or locating points.
  • SnapLock® Plates are used only with the Relock® system.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number SFP4001
Product Name 4'' SnapLock® Fixture Plate: 6'' Width x 16'' Length x 1.50'' Thickness
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Quick-Change Ball Lock® Fixture Plate Kit - 28811-JD550 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Weight 33.8 lbs (15.33 kg)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
Square Column: Height = 31.75, Width = 14.00 - 25305 - Te-Co, Inc.
Specs
Plate / Block Type Square Columns
Width / Diameter 14 inch (356 mm)
Height 31.75 inch (806 mm)
View Details