Jergens, Inc. Quick Change Fixture Plates Vise Accessories 49447

Description
Jergens Quick Change Fixture Plates provide an alternative to holding parts in the jaws. These plates allow users to build dedicated fixtures on the plates and snap them onto a vise or column. Switch between jaws and fixture plates without removing the vise or column from the machine. Features, Benefits, & Product Specifications: Material: Aluminum Finish: Black Anodize
Request a Quote
Description
Jergens Quick Change Fixture Plates provide an alternative to holding parts in the jaws. These plates allow users to build dedicated fixtures on the plates and snap them onto a vise or column. Switch between jaws and fixture plates without removing the vise or column from the machine. Features, Benefits, & Product Specifications: Material: Aluminum Finish: Black Anodize
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Change Fixture Plates Vise Accessories - 49447 - Jergens, Inc.
Cleveland, OH, United States
Quick Change Fixture Plates Vise Accessories
49447
Quick Change Fixture Plates Vise Accessories 49447
Jergens Quick Change Fixture Plates provide an alternative to holding parts in the jaws. These plates allow users to build dedicated fixtures on the plates and snap them onto a vise or column. Switch between jaws and fixture plates without removing the vise or column from the machine. Features, Benefits, & Product Specifications: Material: Aluminum Finish: Black Anodize

Jergens Quick Change Fixture Plates provide an alternative to holding parts in the jaws. These plates allow users to build dedicated fixtures on the plates and snap them onto a vise or column. Switch between jaws and fixture plates without removing the vise or column from the machine.
Features, Benefits, & Product Specifications:

  • Material: Aluminum
  • Finish: Black Anodize
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49447
Product Name Quick Change Fixture Plates Vise Accessories
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

12 Station Production Vise Columns - 49414 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Width / Diameter 19.68 inch (500 mm)
Length 19.68 inch (500 mm)
View Details
Quick-Loc™ 52mm Round Support Pallets - QL-200410 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 9.11 lbs (4.13 kg)
Shape Round
View Details
Ball Lock® Fixture Plates - 28741 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details