Te-Co, Inc. 8'' ReLock® 2-Station Vise with Machinable Soft Jaws RWS8002SJ

Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise and a 3-piece Machinable Soft Jaw Set
Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise and a 3-piece Machinable Soft Jaw Set

Suppliers

Company
Product
Description
Supplier Links
8'' ReLock® 2-Station Vise with Machinable Soft Jaws - RWS8002SJ - Te-Co, Inc.
Union, OH, USA
8'' ReLock® 2-Station Vise with Machinable Soft Jaws
RWS8002SJ
8'' ReLock® 2-Station Vise with Machinable Soft Jaws RWS8002SJ
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise and a 3-piece Machinable Soft Jaw Set

Product Information

  • Body manufactured from 80,000 PSI ductile cast iron
  • Ways are flame hardened to 40 R/C maximum
  • Includes handle and tool kit (pry wrench and hex wrenches)
  • Package includes Double Station Vise and a 3-piece Machinable Soft Jaw Set
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vises
Product Number RWS8002SJ
Product Name 8'' ReLock® 2-Station Vise with Machinable Soft Jaws
Vise Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® 150 mm Self-Centering Vises - 69406SC - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 66.15 lbs (30 kg)
View Details
Ok-vise Clamp, Single Wedge, Machinable Jaws - BK2 / DK2 / FK2 - Imao-Fixtureworks
Specs
Specialty Jaws Machineable Jaws
Material Steel
Jaw Width 1.14 to 2.2 inch (29 to 56 mm)
View Details
Vices - 593802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 2.36 inch (60 mm)
Weight 8.82 lbs (4 kg)
View Details