Te-Co, Inc. 4'' ReLock® 8-Station Vise RWS4008

Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Baseplates are designed to adapt to many machine table sizes Vise columns can be located on a pallet using edge locating with shims or spacers (not included)
Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Baseplates are designed to adapt to many machine table sizes Vise columns can be located on a pallet using edge locating with shims or spacers (not included)

Suppliers

Company
Product
Description
Supplier Links
4'' ReLock® 8-Station Vise - RWS4008 - Te-Co, Inc.
Union, OH, USA
4'' ReLock® 8-Station Vise
RWS4008
4'' ReLock® 8-Station Vise RWS4008
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Baseplates are designed to adapt to many machine table sizes Vise columns can be located on a pallet using edge locating with shims or spacers (not included)

Product Information

  • Body manufactured from 80,000 PSI ductile cast iron
  • Ways are flame hardened to 40 R/C maximum
  • Baseplates are designed to adapt to many machine table sizes
  • Vise columns can be located on a pallet using edge locating with shims or spacers (not included)

Technical Specifications

  Te-Co, Inc.
Product Category Vises
Product Number RWS4008
Product Name 4'' ReLock® 8-Station Vise
Vise Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 8496238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Integrated Clamp; Clamp
Weight 1.68 lbs (0.7600 kg)
View Details
130mm Vise Jaw Sets - 5CV13041-INSJ-L - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
Modular Vise - MVMF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Vise Mounting Fixed Base
Material Steel
Jaw Opening 3.94 to 26.18 inch (100 to 665 mm)
View Details
6'' ReLock® 8-Station Vise - RWS6008 - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 6 inch (152 mm)
View Details