RS Components, Ltd. Vices 7719281

Description
Forged Parallel Bench Vice 120mm
Request a Quote
Description
Forged Parallel Bench Vice 120mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 7719281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
7719281
Vices 7719281
Forged Parallel Bench Vice 120mm

Forged Parallel Bench Vice 120mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 7719281
Product Name Vices
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 8296145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 3.94 inch (100 mm)
View Details
Vices - 8348215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Pcb vice
Vise Mounting Integrated Clamp; Clamp
Jaw Width 1.97 inch (50 mm)
View Details
Vices - 104997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 2.83 inch (72 mm)
View Details
Vices - 465598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
Throat Depth 1.5 inch (38 mm)
View Details