Te-Co, Inc. Forged Hoist Ring: Rated Load = 5000 lbs. AK68080

Description
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers
Description
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers

Suppliers

Company
Product
Description
Supplier Links
Forged Hoist Ring: Rated Load = 5000 lbs. - AK68080 - Te-Co, Inc.
Union, OH, USA
Forged Hoist Ring: Rated Load = 5000 lbs.
AK68080
Forged Hoist Ring: Rated Load = 5000 lbs. AK68080
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers

Product Information

  • Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used.
  • Material: Aircraft Quality Alloy "chrome moly" -strong and tough!
  • Finish: Black Oxide Per Mil Spec.
  • Safety Factor: 6:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Fixed mounting plate holds ring secure to prevent rotation
  • Rated loads from 2,000 to 20,000lbs.
  • Great for anchor or tiedown applications
  • Ideal for lifting boxes or containers
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK68080
Product Name Forged Hoist Ring: Rated Load = 5000 lbs.
Material Forged
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Jaw Crosby S4 WLL ton 15 - 422501500110 - Certex UK
Specs
Features Swivel
Maximum Load 16.53 tons (15 metric tons)
Weight 61.08 lbs (27.7 kg)
View Details
SP2000™ Side-Pull Hoist Rings - 47538 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 1 1/2-6 In
View Details
Shackles - 1244818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details