Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 5/16-18 x 0.54 Thread, Rated Load: 800 lbs. AK46104

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 5/16-18 x 0.54 Thread, Rated Load: 800 lbs. - AK46104 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 5/16-18 x 0.54 Thread, Rated Load: 800 lbs.
AK46104
Safety Engineered Hoist Ring / Standard U-Bar: 5/16-18 x 0.54 Thread, Rated Load: 800 lbs. AK46104
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46104
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 5/16-18 x 0.54 Thread, Rated Load: 800 lbs.
Maximum Load 0.4000 tons (0.3629 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Eye Self Locking Hook X-025 WLL ton 1.4 - 402300140720 - Certex UK
Specs
Special Applications Hook
Material Steel; Quenched and Tempered Alloy Steel.
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Shackles - 3123516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Shackle-Lok™ Hoist Rings - 24416 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details