Jergens, Inc. SP2000™ Side-Pull Hoist Rings 47538

Description
Jergens SP2000™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a unique bolt retention design. The oversized forged ring, and single piece forging, easily adapts to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. SP2000™ Side-Pull Hoist Rings can be used for top lifting applications as well as side lifting applications. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 47531 & 47539 and Metric Part No. 47585. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Description
Jergens SP2000™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a unique bolt retention design. The oversized forged ring, and single piece forging, easily adapts to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. SP2000™ Side-Pull Hoist Rings can be used for top lifting applications as well as side lifting applications. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 47531 & 47539 and Metric Part No. 47585. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SP2000,Ñ¢ Side-Pull Hoist Ring, part number 47538, is designed for versatile lifting applications, including both top and side lifting. It features a full swivel and pivot action, allowing for 360° movement, which is beneficial for flipping fixtures, dies, and molds. Constructed from alloy steel with a black oxide finish, this hoist ring is lightweight and has a unique bolt retention design that accommodates larger hoist hooks. It is proof tested to 200% of its rated load capacity and operates effectively in temperatures ranging from -20°F (-28°C) to 400°F (204°C). The product is manufactured in the USA and adheres to various industry standards, ensuring reliability and safety in lifting operations.

Datasheet Summary
Powered by GS/AI

The SP2000,Ñ¢ Side-Pull Hoist Ring, part number 47538, is designed for versatile lifting applications, including both top and side lifting. It features a full swivel and pivot action, allowing for 360° movement, which is beneficial for flipping fixtures, dies, and molds. Constructed from alloy steel with a black oxide finish, this hoist ring is lightweight and has a unique bolt retention design that accommodates larger hoist hooks. It is proof tested to 200% of its rated load capacity and operates effectively in temperatures ranging from -20°F (-28°C) to 400°F (204°C). The product is manufactured in the USA and adheres to various industry standards, ensuring reliability and safety in lifting operations.

Suppliers

Company
Product
Description
Supplier Links
SP2000™ Side-Pull Hoist Rings - 47538 - Jergens, Inc.
Cleveland, OH, United States
SP2000™ Side-Pull Hoist Rings
47538
SP2000™ Side-Pull Hoist Rings 47538
Jergens SP2000™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a unique bolt retention design. The oversized forged ring, and single piece forging, easily adapts to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. SP2000™ Side-Pull Hoist Rings can be used for top lifting applications as well as side lifting applications. Note(s): The rated load may be reduced at 90° from vertical for Inch Part No.'s 47531 & 47539 and Metric Part No. 47585. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens SP2000™ Side-Pull Hoist Rings are ideal for flipping fixtures, dies and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low profile and have a unique bolt retention design. The oversized forged ring, and single piece forging, easily adapts to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. SP2000™ Side-Pull Hoist Rings can be used for top lifting applications as well as side lifting applications.
Note(s):

  • The rated load may be reduced at 90° from vertical for Inch Part No.'s 47531 & 47539 and Metric Part No. 47585.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 47538
Product Name SP2000™ Side-Pull Hoist Rings
Type Side-pull
Features Pivot; Swivel
Thread Size 1 1/2-6 In
Unlock Full Specs
to access all available technical data

Similar Products

Die-Flipping Hoist Rings - 47914 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size 5/8-11 In
View Details
Traditional Side-Pull Hoist Rings - 47317 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 1 1/4-7 In
View Details
Shackle-Lok™ Hoist Rings - 24418 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23562 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M12 x 1.75
Maximum Load 1.16 tons (1.05 metric tons)
View Details