Te-Co, Inc. Metric Tuff Forged™ Swivel Hoist Ring: M10 x 1.50 x 15mm Thread, Rated Load: 500 kgs. AK56916

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Tuff Forged™ Swivel Hoist Ring: M10 x 1.50 x 15mm Thread, Rated Load: 500 kgs. - AK56916 - Te-Co, Inc.
Union, OH, USA
Metric Tuff Forged™ Swivel Hoist Ring: M10 x 1.50 x 15mm Thread, Rated Load: 500 kgs.
AK56916
Metric Tuff Forged™ Swivel Hoist Ring: M10 x 1.50 x 15mm Thread, Rated Load: 500 kgs. AK56916
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56916
Product Name Metric Tuff Forged™ Swivel Hoist Ring: M10 x 1.50 x 15mm Thread, Rated Load: 500 kgs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Hook Crosby S6 WLL ton 5 Ton - 422500500300 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 5.51 tons (5 metric tons)
View Details
Shackles - 1244812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23435-08LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Lifting Ring / Standard D-Ring: 3/4-10 Thread, Rated Load: 5000 lbs. - AK43730 - Te-Co, Inc.
Specs
Maximum Load 2.5 tons (2.27 metric tons)
Inch 3/4"
View Details