Te-Co, Inc. Lifting Ring / Standard D-Ring: 3/4-10 Thread, Rated Load: 5000 lbs. AK43730

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Lifting Ring / Standard D-Ring: 3/4-10 Thread, Rated Load: 5000 lbs. - AK43730 - Te-Co, Inc.
Union, OH, USA
Lifting Ring / Standard D-Ring: 3/4-10 Thread, Rated Load: 5000 lbs.
AK43730
Lifting Ring / Standard D-Ring: 3/4-10 Thread, Rated Load: 5000 lbs. AK43730
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43730
Product Name Lifting Ring / Standard D-Ring: 3/4-10 Thread, Rated Load: 5000 lbs.
Maximum Load 2.5 tons (2.27 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro OS DSR UP UNC WLL ton 1.1 - 4215OSDSRU038UP - Certex UK
Specs
Features Swivel
Maximum Load 1.21 tons (1.1 metric tons)
Weight 0.6615 lbs (0.3000 kg)
View Details
Shackles - 674083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23455 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M6 x 1.0
Maximum Load 0.2205 tons (0.2000 metric tons)
View Details