Jergens, Inc. Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar 23435-08LC

Description
Jergens Lift-Check™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly illustrating whether the bolt joint is loose or tight. Red indicates the bolt joint is loose. Black indicates the bolt joint is tight. This indicator ensures lifting security, provides an accuracy of ±10% of designed tension, provides hands-free inspection at a distance prior to the lift, and reduces installation time. No torque wrench or calibration is needed. Lift-Check™ Bolts are reusable and provide a reliable visual indication of joint clamping force. Bolt Replacement Kits are available for Jergens Hoist Ring upgrades. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: -4°F to 168°F (-20°C to 75°C) Washers: Inch: Zinc Plated with Yellow/Gold Color Conversion Coating Metric: Zinc Plated with Clear/Silver Color Conversion Coating U.S. Patent # 10.450.174 U-bars, bolts, pins, bases, washers, and bushings are Magnetic Particle Inspected Conforms to ASME B30.26 and Mil-STD-209K Note(s): Rated load may be reduced at 90° from vertical for Part No.'s 23410LC, 23414LC, 23415LC, 23416LC, 23420LC, 23421LC, 23423LC, 23424LC, & 23483LC. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Lift-Check™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly illustrating whether the bolt joint is loose or tight. Red indicates the bolt joint is loose. Black indicates the bolt joint is tight. This indicator ensures lifting security, provides an accuracy of ±10% of designed tension, provides hands-free inspection at a distance prior to the lift, and reduces installation time. No torque wrench or calibration is needed. Lift-Check™ Bolts are reusable and provide a reliable visual indication of joint clamping force. Bolt Replacement Kits are available for Jergens Hoist Ring upgrades. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: -4°F to 168°F (-20°C to 75°C) Washers: Inch: Zinc Plated with Yellow/Gold Color Conversion Coating Metric: Zinc Plated with Clear/Silver Color Conversion Coating U.S. Patent # 10.450.174 U-bars, bolts, pins, bases, washers, and bushings are Magnetic Particle Inspected Conforms to ASME B30.26 and Mil-STD-209K Note(s): Rated load may be reduced at 90° from vertical for Part No.'s 23410LC, 23414LC, 23415LC, 23416LC, 23420LC, 23421LC, 23423LC, 23424LC, & 23483LC. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23435-08LC - Jergens, Inc.
Cleveland, OH, United States
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar
23435-08LC
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar 23435-08LC
Jergens Lift-Check™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly illustrating whether the bolt joint is loose or tight. Red indicates the bolt joint is loose. Black indicates the bolt joint is tight. This indicator ensures lifting security, provides an accuracy of ±10% of designed tension, provides hands-free inspection at a distance prior to the lift, and reduces installation time. No torque wrench or calibration is needed. Lift-Check™ Bolts are reusable and provide a reliable visual indication of joint clamping force. Bolt Replacement Kits are available for Jergens Hoist Ring upgrades. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: -4°F to 168°F (-20°C to 75°C) Washers: Inch: Zinc Plated with Yellow/Gold Color Conversion Coating Metric: Zinc Plated with Clear/Silver Color Conversion Coating U.S. Patent # 10.450.174 U-bars, bolts, pins, bases, washers, and bushings are Magnetic Particle Inspected Conforms to ASME B30.26 and Mil-STD-209K Note(s): Rated load may be reduced at 90° from vertical for Part No.'s 23410LC, 23414LC, 23415LC, 23416LC, 23420LC, 23421LC, 23423LC, 23424LC, & 23483LC. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Lift-Check™ Hoist Rings assure that your application is secure and ready to lift. Lift-Check™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator.
The Visual Tension Indicator confirms engagement by clearly illustrating whether the bolt joint is loose or tight. Red indicates the bolt joint is loose. Black indicates the bolt joint is tight. This indicator ensures lifting security, provides an accuracy of ±10% of designed tension, provides hands-free inspection at a distance prior to the lift, and reduces installation time. No torque wrench or calibration is needed.
Lift-Check™ Bolts are reusable and provide a reliable visual indication of joint clamping force. Bolt Replacement Kits are available for Jergens Hoist Ring upgrades.
Features, Benefits, & Product Specifications:

  • Material & Finish: Alloy Steel, Black Oxide
  • Temperature Range: -4°F to 168°F (-20°C to 75°C)
  • Washers:
    • Inch: Zinc Plated with Yellow/Gold Color Conversion Coating
    • Metric: Zinc Plated with Clear/Silver Color Conversion Coating
  • U.S. Patent # 10.450.174
  • U-bars, bolts, pins, bases, washers, and bushings are Magnetic Particle Inspected
  • Conforms to ASME B30.26 and Mil-STD-209K

Note(s):

  • Rated load may be reduced at 90° from vertical for Part No.'s 23410LC, 23414LC, 23415LC, 23416LC, 23420LC, 23421LC, 23423LC, 23424LC, & 23483LC.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 23435-08LC
Product Name Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
Thread Size 2-8 In
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24414NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 7/8-9 In
Maximum Load 4 tons (3.63 metric tons)
View Details
SP2000™ Side-Pull Hoist Rings - 47534 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 5/8-11 In
View Details
Side Swivel Lifting Rings - 47854 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel, Black Oxide
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23468 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M20 x 2.5
Maximum Load 2.37 tons (2.15 metric tons)
View Details