Te-Co, Inc. Tuff Forged™ Swivel Hoist Ring: 1-3/8-6 x 2-3/4 Thread, Rated Load: 20,000 lbs. AK56702

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Tuff Forged™ Swivel Hoist Ring: 1-3/8-6 x 2-3/4 Thread, Rated Load: 20,000 lbs. - AK56702 - Te-Co, Inc.
Union, OH, USA
Tuff Forged™ Swivel Hoist Ring: 1-3/8-6 x 2-3/4 Thread, Rated Load: 20,000 lbs.
AK56702
Tuff Forged™ Swivel Hoist Ring: 1-3/8-6 x 2-3/4 Thread, Rated Load: 20,000 lbs. AK56702
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56702
Product Name Tuff Forged™ Swivel Hoist Ring: 1-3/8-6 x 2-3/4 Thread, Rated Load: 20,000 lbs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro DSR UP WLL ton 6 - 4215DSRM306T3UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 6.61 tons (6 metric tons)
View Details
Shackles - 1512966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47586LC - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Lifting Ring / Standard D-Ring: 1/2-13 Thread, Rated Load: 2000 lbs. - AK43710 - Te-Co, Inc.
Specs
Maximum Load 1 tons (0.9072 metric tons)
Inch 1/2"
View Details