Te-Co, Inc. Lifting Ring / Standard D-Ring: 1/2-13 Thread, Rated Load: 2000 lbs. AK43710

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Lifting Ring / Standard D-Ring: 1/2-13 Thread, Rated Load: 2000 lbs. - AK43710 - Te-Co, Inc.
Union, OH, USA
Lifting Ring / Standard D-Ring: 1/2-13 Thread, Rated Load: 2000 lbs.
AK43710
Lifting Ring / Standard D-Ring: 1/2-13 Thread, Rated Load: 2000 lbs. AK43710
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43710
Product Name Lifting Ring / Standard D-Ring: 1/2-13 Thread, Rated Load: 2000 lbs.
Maximum Load 1 tons (0.9072 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 15.6 - 42158203125 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 17.2 tons (15.6 metric tons)
Weight 35.28 lbs (16 kg)
View Details
Shackles - 1512967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Shackle-Lok™ Hoist Rings - 24458NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M24 x 3.0
Maximum Load 4.63 tons (4.2 metric tons)
View Details
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 5/8-11 x 1.28 Thread, Rated Load: 2000 lbs. - AK58642 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 1 tons (0.9072 metric tons)
Inch 5/8"
View Details