Jergens, Inc. Lift-Check™ SP2000™ Side-Pull Hoist Rings 47586LC

Description
Jergens Lift-Check™ SP2000™ Side-Pull Hoist Rings assure that your application is secure and ready to lift and are ideal for flipping fixtures, dies, and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low-profile and have a unique bolt retention design. The oversized forged ring, and single-piece forging, easily adapt to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. These hoist rings can be used for top lifting applications as well as side lifting applications. Lift-Check™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly illustrating whether the bolt joint is loose or tight. Red indicates the bolt joint is loose. Black indicates the bolt joint is tight. This indicator ensures lifting security, provides an accuracy of ±10% of designed tension, provides hands-free inspection at a distance prior to the lift, and reduces installation time. No torque wrench or calibration is needed. Each hoist ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor at any angle, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Material: Alloy Steel Finish: Black Oxide Temperature Range: -4°F to 168°F (-20°C to 75°C) Washer: Inch: Zinc Plated with Yellow Chromate Coating Metric: Clear/Blue Conversion Coating Bail, bolt, U-channel, spacer, and bushing are Magnetic Particle Inspected Conforms to ASME B30.26 and Mil-STD-209K If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Lift-Check™ SP2000™ Side-Pull Hoist Rings assure that your application is secure and ready to lift and are ideal for flipping fixtures, dies, and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low-profile and have a unique bolt retention design. The oversized forged ring, and single-piece forging, easily adapt to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. These hoist rings can be used for top lifting applications as well as side lifting applications. Lift-Check™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly illustrating whether the bolt joint is loose or tight. Red indicates the bolt joint is loose. Black indicates the bolt joint is tight. This indicator ensures lifting security, provides an accuracy of ±10% of designed tension, provides hands-free inspection at a distance prior to the lift, and reduces installation time. No torque wrench or calibration is needed. Each hoist ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor at any angle, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Material: Alloy Steel Finish: Black Oxide Temperature Range: -4°F to 168°F (-20°C to 75°C) Washer: Inch: Zinc Plated with Yellow Chromate Coating Metric: Clear/Blue Conversion Coating Bail, bolt, U-channel, spacer, and bushing are Magnetic Particle Inspected Conforms to ASME B30.26 and Mil-STD-209K If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift-Check™ SP2000™ Side-Pull Hoist Rings - 47586LC - Jergens, Inc.
Cleveland, OH, United States
Lift-Check™ SP2000™ Side-Pull Hoist Rings
47586LC
Lift-Check™ SP2000™ Side-Pull Hoist Rings 47586LC
Jergens Lift-Check™ SP2000™ Side-Pull Hoist Rings assure that your application is secure and ready to lift and are ideal for flipping fixtures, dies, and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low-profile and have a unique bolt retention design. The oversized forged ring, and single-piece forging, easily adapt to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. These hoist rings can be used for top lifting applications as well as side lifting applications. Lift-Check™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly illustrating whether the bolt joint is loose or tight. Red indicates the bolt joint is loose. Black indicates the bolt joint is tight. This indicator ensures lifting security, provides an accuracy of ±10% of designed tension, provides hands-free inspection at a distance prior to the lift, and reduces installation time. No torque wrench or calibration is needed. Each hoist ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor at any angle, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Material: Alloy Steel Finish: Black Oxide Temperature Range: -4°F to 168°F (-20°C to 75°C) Washer: Inch: Zinc Plated with Yellow Chromate Coating Metric: Clear/Blue Conversion Coating Bail, bolt, U-channel, spacer, and bushing are Magnetic Particle Inspected Conforms to ASME B30.26 and Mil-STD-209K If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Lift-Check™ SP2000™ Side-Pull Hoist Rings assure that your application is secure and ready to lift and are ideal for flipping fixtures, dies, and molds. They swivel 360° and pivot around the center bolt providing the ring with greater clearances in side lifting applications and when lifting rotating objects. The hoist rings are low-profile and have a unique bolt retention design. The oversized forged ring, and single-piece forging, easily adapt to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. These hoist rings can be used for top lifting applications as well as side lifting applications.
Lift-Check™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly illustrating whether the bolt joint is loose or tight. Red indicates the bolt joint is loose. Black indicates the bolt joint is tight. This indicator ensures lifting security, provides an accuracy of ±10% of designed tension, provides hands-free inspection at a distance prior to the lift, and reduces installation time. No torque wrench or calibration is needed.
Each hoist ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor at any angle, and is proof tested to 200% of its rated load capacity. Made in the U.S.A.

  • Material: Alloy Steel
  • Finish: Black Oxide
  • Temperature Range: -4°F to 168°F (-20°C to 75°C)
  • Washer:
    • Inch: Zinc Plated with Yellow Chromate Coating
    • Metric: Clear/Blue Conversion Coating
  • Bail, bolt, U-channel, spacer, and bushing are Magnetic Particle Inspected
  • Conforms to ASME B30.26 and Mil-STD-209K

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 47586LC
Product Name Lift-Check™ SP2000™ Side-Pull Hoist Rings
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Die-Flipping Hoist Rings - 47914 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size 5/8-11 In
View Details
Forged Center-Pull Hoist Rings - 23986 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M48 x 5.0
Maximum Load 14.88 tons (13.5 metric tons)
View Details
Envirolox™ Side-Pull Hoist Rings - 47351-E - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Pivoting Lifting Rings - 47415 - Jergens, Inc.
Specs
Features Pivot
Material Steel; Base: Precision Machined Alloy Steel
Finish Black Oxide; Black Oxide
View Details