Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M36 x 4.00 x 64mm Thread, Rated Load: 11,000 kgs. AK46966

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M36 x 4.00 x 64mm Thread, Rated Load: 11,000 kgs. - AK46966 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M36 x 4.00 x 64mm Thread, Rated Load: 11,000 kgs.
AK46966
Metric Safety Engineered Hoist Ring / Standard U-Bar: M36 x 4.00 x 64mm Thread, Rated Load: 11,000 kgs. AK46966
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46966
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M36 x 4.00 x 64mm Thread, Rated Load: 11,000 kgs.
Maximum Load 12.13 tons (11 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 3123358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Swivel Jaw / Eye Crosby S3 WLL ton 35 - 422503500090 - Certex UK
Specs
Features Swivel
Maximum Load 38.58 tons (35 metric tons)
Weight 150 lbs (68 kg)
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23321 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details